Techsil Limited tecbond® 5 15 Product Assembly Hot Melt Glue 5kg PAHM20011

Description
Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Sticks tecbond® 5 15 is a really high performance, high delivery adhesive that is great for product assembly. It is an excellent choice for woodwork, joinery and soft furnishings. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Plastics Fabrics Wood Ceramics Light metals FDA approved for in-direct food contact.
Description
Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Sticks tecbond® 5 15 is a really high performance, high delivery adhesive that is great for product assembly. It is an excellent choice for woodwork, joinery and soft furnishings. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Plastics Fabrics Wood Ceramics Light metals FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 5 15 Product Assembly Hot Melt Glue 5kg - PAHM20011 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 5 15 Product Assembly Hot Melt Glue 5kg
PAHM20011
tecbond® 5 15 Product Assembly Hot Melt Glue 5kg PAHM20011
Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Sticks tecbond® 5 15 is a really high performance, high delivery adhesive that is great for product assembly. It is an excellent choice for woodwork, joinery and soft furnishings. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Plastics Fabrics Wood Ceramics Light metals FDA approved for in-direct food contact.
  • Colour: Light Brown
  • Open Time: Long
  • Viscosity: Low
  • Application Temperature: 195°C
  • Service Temperature Range: -20°C to 70°C
  • Quantity per box: 170 Sticks

tecbond® 5 15 is a really high performance, high delivery adhesive that is great for product assembly. It is an excellent choice for woodwork, joinery and soft furnishings. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Plastics
  • Fabrics
  • Wood
  • Ceramics
  • Light metals

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20011
Product Name tecbond® 5 15 Product Assembly Hot Melt Glue 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 6-621 UV Curing Adhesive Clear 10 mL MR Syringe - 6-621 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 800 cP
View Details
Double-component thermal conductive sealant gel for heat transfer - SE300AB - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Glue, Adhesives, Applicators - S1125-APPLICATOR-ND - DigiKey
Specs
Chemical System Epoxy
View Details
Formulations - Applications - Impregnation - HPS 994 - 3994M75 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset
Chemical System Ceramic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details