Techsil Limited Datasheets for Double Sided and Transfer Tapes
Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more
| Product Name | Notes |
|---|---|
| A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic... | |
| D3051 is a white, hand tearable, double coated tissue tape with a solvent acrylic adhesive. This is a versatile tape used in many applications including splicing, plastic bag sealing, name... | |
| ITW Stokvis DST3014 double sided tissue tape 1000mm x 50m. This double sided tape consists of a paper tissue carrier and a modified acrylic dispersion adhesive. It has a good... | |
| Stokvis 450 is a double sided cloth tape consisting of a cloth carrier and a rubber adhesive. It is resistant against ageing, ripping and is extremely flexible. You will find... | |
| Stokvis DD009 is a double sided tape which consists of a cotton cloth carrier and a cured rubber resin adhesive. It is flame retardant, strong and highly conformable with good... | |
| Stokvis DSPR1397 is a double sided high tack, high temperature acrylic PET tape with a pink PP liner. This grade is transparent in colour and has a very good resistance... | |
| Techsil® TA22641 is a double sided tape. It is film coated on both sides with a special formulated silicone adhesive system. It is recommended for high performance bonding, mounting or... | |
| Techsil® TA22641 is a double sided tape. The rolls are 11mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 12mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 13mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 14mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 19mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 24mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 25mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 29mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 38mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 4mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 5mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 7mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 8mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 9mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® DSPR965 is a double sided high tack, high temperature acrylic PET tape with a red PP liner. It can withstand temperatures being -40°C and 100°C and will perform under... | |
| This double sided tape consists of a paper tissue carrier and a modified acrylic dispersion adhesive. It has a good resistance against high temperatures, solvents and ageing. DSTS 3014 promotes... | |
| This is a PVC film coated on both sides with a rubber based adhesive and supplied with a cream coloured liner. DSV 4405 is a general purpose splicing tape suitable... |