Techsil Limited tecbond® 14 12 Packaging Hot Melt Glue Sticks 5kg PAHM20203

Description
Colour: Pale Amber Open Time: Short Viscosity: Low Application Temperature: 160°C to 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 14 12 is a high delivery, very fast setting packaging adhesive. The low viscosity of the tecbond® 14 helps prevent stringing, improves glue gun output and ensures bonds are made with the minimum gap between surfaces. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Paper Board Wood Also available in 15mm. FDA approved for in-direct food contact.
Description
Colour: Pale Amber Open Time: Short Viscosity: Low Application Temperature: 160°C to 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 14 12 is a high delivery, very fast setting packaging adhesive. The low viscosity of the tecbond® 14 helps prevent stringing, improves glue gun output and ensures bonds are made with the minimum gap between surfaces. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Paper Board Wood Also available in 15mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 14 12 Packaging Hot Melt Glue Sticks 5kg - PAHM20203 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 14 12 Packaging Hot Melt Glue Sticks 5kg
PAHM20203
tecbond® 14 12 Packaging Hot Melt Glue Sticks 5kg PAHM20203
Colour: Pale Amber Open Time: Short Viscosity: Low Application Temperature: 160°C to 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 14 12 is a high delivery, very fast setting packaging adhesive. The low viscosity of the tecbond® 14 helps prevent stringing, improves glue gun output and ensures bonds are made with the minimum gap between surfaces. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Paper Board Wood Also available in 15mm. FDA approved for in-direct food contact.
  • Colour: Pale Amber
  • Open Time: Short
  • Viscosity: Low
  • Application Temperature: 160°C to 195°C
  • Service Temperature Range: -10°C to 85°C
  • Quantity per box: 170 Sticks

tecbond® 14 12 is a high delivery, very fast setting packaging adhesive. The low viscosity of the tecbond® 14 helps prevent stringing, improves glue gun output and ensures bonds are made with the minimum gap between surfaces. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Paper
  • Board
  • Wood

Also available in 15mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20203
Product Name tecbond® 14 12 Packaging Hot Melt Glue Sticks 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Elemelt SEALPAK HMS940 Hot Melt Adhesive Glue Sticks Amber 0.5 in x 10 in Stick 11 lb Case - ELEMELT SEALPAK HMS940-5-10A - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Features Sealant
View Details
Dymax Multi-Cure 9-20801 UV Curing Adhesive Coating Off-White 30 mL MR Syringe - 9-20801 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 110000 cP
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details