Techsil Limited Panacol Vitralit® 6108 UV Curing Adhesive 100gm PNVI00019

Description
Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after UV exposure. This innovative grade combines the advantages of both thermal and UV light curing conditions providing a very flexible cure solution; after initial curing with light, shadowed areas can be cured with heat. The low viscosity of Vitralit® 6108 makes it ideal for needle bonding applications, along with other medical applications where wicking of the adhesives into the pre-assembled parts is required. This grade has shown excellent moisture and chemical resistant which makes it suitable for sterilization by autoclaving, EtO or gamma irradiation. Material thickness of 0.02mm can be cured in approximately 2 seconds using UVA light with an intensity of 45mW/cm². Areas shadowed from light can then be heat cured by exposure to 150°C for approximately 30 minutes. For a rapid and high quality cure, we would recommend the UV and LED devices manufactured by Dr. Hönle AG.
Datasheet
Description
Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after UV exposure. This innovative grade combines the advantages of both thermal and UV light curing conditions providing a very flexible cure solution; after initial curing with light, shadowed areas can be cured with heat. The low viscosity of Vitralit® 6108 makes it ideal for needle bonding applications, along with other medical applications where wicking of the adhesives into the pre-assembled parts is required. This grade has shown excellent moisture and chemical resistant which makes it suitable for sterilization by autoclaving, EtO or gamma irradiation. Material thickness of 0.02mm can be cured in approximately 2 seconds using UVA light with an intensity of 45mW/cm². Areas shadowed from light can then be heat cured by exposure to 150°C for approximately 30 minutes. For a rapid and high quality cure, we would recommend the UV and LED devices manufactured by Dr. Hönle AG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panacol Vitralit® 6108 UV Curing Adhesive 100gm - PNVI00019 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Vitralit® 6108 UV Curing Adhesive 100gm
PNVI00019
Panacol Vitralit® 6108 UV Curing Adhesive 100gm PNVI00019
Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after UV exposure. This innovative grade combines the advantages of both thermal and UV light curing conditions providing a very flexible cure solution; after initial curing with light, shadowed areas can be cured with heat. The low viscosity of Vitralit® 6108 makes it ideal for needle bonding applications, along with other medical applications where wicking of the adhesives into the pre-assembled parts is required. This grade has shown excellent moisture and chemical resistant which makes it suitable for sterilization by autoclaving, EtO or gamma irradiation. Material thickness of 0.02mm can be cured in approximately 2 seconds using UVA light with an intensity of 45mW/cm². Areas shadowed from light can then be heat cured by exposure to 150°C for approximately 30 minutes. For a rapid and high quality cure, we would recommend the UV and LED devices manufactured by Dr. Hönle AG.

Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after UV exposure. This innovative grade combines the advantages of both thermal and UV light curing conditions providing a very flexible cure solution; after initial curing with light, shadowed areas can be cured with heat.

The low viscosity of Vitralit® 6108 makes it ideal for needle bonding applications, along with other medical applications where wicking of the adhesives into the pre-assembled parts is required. This grade has shown excellent moisture and chemical resistant which makes it suitable for sterilization by autoclaving, EtO or gamma irradiation. Material thickness of 0.02mm can be cured in approximately 2 seconds using UVA light with an intensity of 45mW/cm². Areas shadowed from light can then be heat cured by exposure to 150°C for approximately 30 minutes. For a rapid and high quality cure, we would recommend the UV and LED devices manufactured by Dr. Hönle AG.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PNVI00019
Product Name Panacol Vitralit® 6108 UV Curing Adhesive 100gm
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Ultra Light-Weld® 3094 UV Curing Adhesive Yellow 30 mL MR Syringe - 3094 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Features Sealant
Substrate Compatibility Plastic
Viscosity 1000 cP
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details