Techsil Limited tecbond® LM44 43 White Low Melt Glue Slugs 10kg PAHM20276

Description
Colour: White Open Time: Short Viscosity: Low Application Temperature: 130°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Slugs tecbond® LM44-43 is fast setting, high performance low melt adhesive. As it melts at a lower temperature than hot melt it is ideal for use in schools and for temperature sensitive substrates of for applications which require fingers to be close to the adhesive during assembly. These 43mm slugs are designed to be dispensed through a 43mm tec™ Low Melt Glue Gun. Suitable for use on: Polystyrene Cardboard Thin films Balloons FDA approved for in-direct food contact.
Description
Colour: White Open Time: Short Viscosity: Low Application Temperature: 130°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Slugs tecbond® LM44-43 is fast setting, high performance low melt adhesive. As it melts at a lower temperature than hot melt it is ideal for use in schools and for temperature sensitive substrates of for applications which require fingers to be close to the adhesive during assembly. These 43mm slugs are designed to be dispensed through a 43mm tec™ Low Melt Glue Gun. Suitable for use on: Polystyrene Cardboard Thin films Balloons FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® LM44 43 White Low Melt Glue Slugs 10kg - PAHM20276 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® LM44 43 White Low Melt Glue Slugs 10kg
PAHM20276
tecbond® LM44 43 White Low Melt Glue Slugs 10kg PAHM20276
Colour: White Open Time: Short Viscosity: Low Application Temperature: 130°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Slugs tecbond® LM44-43 is fast setting, high performance low melt adhesive. As it melts at a lower temperature than hot melt it is ideal for use in schools and for temperature sensitive substrates of for applications which require fingers to be close to the adhesive during assembly. These 43mm slugs are designed to be dispensed through a 43mm tec™ Low Melt Glue Gun. Suitable for use on: Polystyrene Cardboard Thin films Balloons FDA approved for in-direct food contact.
  • Colour: White
  • Open Time: Short
  • Viscosity: Low
  • Application Temperature: 130°C
  • Service Temperature Range: -10°C to 75°C
  • Quantity per box: 170 Slugs

tecbond® LM44-43 is fast setting, high performance low melt adhesive. As it melts at a lower temperature than hot melt it is ideal for use in schools and for temperature sensitive substrates of for applications which require fingers to be close to the adhesive during assembly. These 43mm slugs are designed to be dispensed through a 43mm tec™ Low Melt Glue Gun. Suitable for use on:

  • Polystyrene
  • Cardboard
  • Thin films
  • Balloons

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20276
Product Name tecbond® LM44 43 White Low Melt Glue Slugs 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Flexible,Fast Curing Silicone for Medical Device Assemblies - MasterSil 910Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Silicone
Composition Unfilled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Multi-Cure 987 UV Curing Conformal Coating Clear 1 L Bottle - 987 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Viscosity 150 cP
Tensile (Break) 5300 psi (36542 KPa)
Elongation 4.0 %
View Details
Elemelt HMS600-5-10A Hot Melt Adhesive Glue Sticks Amber 0.5 in x 10 in Stick, 25 lb Case - ELEMELT HMS600-5-10A - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Substrate Compatibility Composites; Wood
View Details