Techsil Limited Momentive SnapSIL TN3305 Black Silicone 310ml MOSI01369

Description
Momentive SnapSIL TN3305 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Flowable Colour: Black Tack-Free Time: 9 Mins Cured Shore Hardness: 14 Shore A Elongation: 400% Dielectric Strength: 26kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in Clear
Datasheet
Description
Momentive SnapSIL TN3305 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Flowable Colour: Black Tack-Free Time: 9 Mins Cured Shore Hardness: 14 Shore A Elongation: 400% Dielectric Strength: 26kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in Clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SnapSIL TN3305 Black Silicone 310ml - MOSI01369 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SnapSIL TN3305 Black Silicone 310ml
MOSI01369
Momentive SnapSIL TN3305 Black Silicone 310ml MOSI01369
Momentive SnapSIL TN3305 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Flowable Colour: Black Tack-Free Time: 9 Mins Cured Shore Hardness: 14 Shore A Elongation: 400% Dielectric Strength: 26kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in Clear

Momentive SnapSIL TN3305 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured.

Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment.

Product Benefits

  • Easy to use, one-component material
  • Flame retardant
  • Non-corrosive to most metals
  • Low volatility
  • Low odour
  • Fast cure at room temperature

Technical Properties

  • Uncured Consistency: Flowable
  • Colour: Black
  • Tack-Free Time: 9 Mins
  • Cured Shore Hardness: 14 Shore A
  • Elongation: 400%
  • Dielectric Strength: 26kv/ mm

Product Specifications

  • UL94 HB, File no. E56745

Also available in Clear

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01369
Product Name Momentive SnapSIL TN3305 Black Silicone 310ml
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 6-621 UV Curing Adhesive Clear 10 mL MR Syringe - 6-621 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 800 cP
View Details
Ultra soft sticky thermal conductive silicone pad for led lighting - SF100-LFG - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Glue, Adhesives, Applicators - S1125-APPLICATOR-ND - DigiKey
Specs
Chemical System Epoxy
View Details
Formulations - Applications - Bonding - Metal Cement 850 - 385030 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details