Techsil Limited Spraytec™ 425 43 High Delivery Spray Hot Melt 10kg PAHM20239

Description
Colour: Dark Amber Open Time: Up to 3 mins Viscosity: Low Application Temperature: 180°C Service Temperature Range: -15°C to 80°C Quantity per box: 170 Slugs Spraytec™ 425 has been formulated to maximise glue delivery. It is a sprayable hot melt suitable for use with wood, many plastics, foams, cardboard and pre-casted concrete moulds. These 43mm slugs are designed to be dispensed through a 43mm spraytec™ gun such as the tec™ 6300 or tec™ 7300.
Description
Colour: Dark Amber Open Time: Up to 3 mins Viscosity: Low Application Temperature: 180°C Service Temperature Range: -15°C to 80°C Quantity per box: 170 Slugs Spraytec™ 425 has been formulated to maximise glue delivery. It is a sprayable hot melt suitable for use with wood, many plastics, foams, cardboard and pre-casted concrete moulds. These 43mm slugs are designed to be dispensed through a 43mm spraytec™ gun such as the tec™ 6300 or tec™ 7300.

Suppliers

Company
Product
Description
Supplier Links
Spraytec™ 425 43 High Delivery Spray Hot Melt 10kg - PAHM20239 - Techsil Limited
Bidford on Avon, United Kingdom
Spraytec™ 425 43 High Delivery Spray Hot Melt 10kg
PAHM20239
Spraytec™ 425 43 High Delivery Spray Hot Melt 10kg PAHM20239
Colour: Dark Amber Open Time: Up to 3 mins Viscosity: Low Application Temperature: 180°C Service Temperature Range: -15°C to 80°C Quantity per box: 170 Slugs Spraytec™ 425 has been formulated to maximise glue delivery. It is a sprayable hot melt suitable for use with wood, many plastics, foams, cardboard and pre-casted concrete moulds. These 43mm slugs are designed to be dispensed through a 43mm spraytec™ gun such as the tec™ 6300 or tec™ 7300.
  • Colour: Dark Amber
  • Open Time: Up to 3 mins
  • Viscosity: Low
  • Application Temperature: 180°C
  • Service Temperature Range: -15°C to 80°C
  • Quantity per box: 170 Slugs

Spraytec™ 425 has been formulated to maximise glue delivery. It is a sprayable hot melt suitable for use with wood, many plastics, foams, cardboard and pre-casted concrete moulds. These 43mm slugs are designed to be dispensed through a 43mm spraytec™ gun such as the tec™ 6300 or tec™ 7300.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20239
Product Name Spraytec™ 425 43 High Delivery Spray Hot Melt 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Glues - 473449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Cyanoacrylate
Type / Form Liquid
Industry Sealant, Adhesive
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Sealant
View Details