Techsil Limited Panacol Vitralit Vi-6128VT UV Adhesive 100ml PNVI00035

Description
Panacol Vitralit® 6128VT is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals and many thermoplastics. VI 6128VT has both a thermal initiator and a chemical activator which allows the material to cure in shadowed areas. It offers very short curing times, good adhesion to a variety of substrates and very easy handling. Suitable for use in electronics, optical and medical applications. Product benefits Temperature resistance of -40°C to 150°C Cures to a 72-79 Shore D Hardness Easy to use, one component product Solvent-Free Has a thermal initiator and chemical activator
Description
Panacol Vitralit® 6128VT is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals and many thermoplastics. VI 6128VT has both a thermal initiator and a chemical activator which allows the material to cure in shadowed areas. It offers very short curing times, good adhesion to a variety of substrates and very easy handling. Suitable for use in electronics, optical and medical applications. Product benefits Temperature resistance of -40°C to 150°C Cures to a 72-79 Shore D Hardness Easy to use, one component product Solvent-Free Has a thermal initiator and chemical activator

Suppliers

Company
Product
Description
Supplier Links
Panacol Vitralit Vi-6128VT UV Adhesive 100ml - PNVI00035 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Vitralit Vi-6128VT UV Adhesive 100ml
PNVI00035
Panacol Vitralit Vi-6128VT UV Adhesive 100ml PNVI00035
Panacol Vitralit® 6128VT is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals and many thermoplastics. VI 6128VT has both a thermal initiator and a chemical activator which allows the material to cure in shadowed areas. It offers very short curing times, good adhesion to a variety of substrates and very easy handling. Suitable for use in electronics, optical and medical applications. Product benefits Temperature resistance of -40°C to 150°C Cures to a 72-79 Shore D Hardness Easy to use, one component product Solvent-Free Has a thermal initiator and chemical activator

Panacol Vitralit® 6128VT is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals and many thermoplastics.

VI 6128VT has both a thermal initiator and a chemical activator which allows the material to cure in shadowed areas. It offers very short curing times, good adhesion to a variety of substrates and very easy handling. Suitable for use in electronics, optical and medical applications.

Product benefits

  • Temperature resistance of -40°C to 150°C
  • Cures to a 72-79 Shore D Hardness
  • Easy to use, one component product
  • Solvent-Free
  • Has a thermal initiator and chemical activator
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PNVI00035
Product Name Panacol Vitralit Vi-6128VT UV Adhesive 100ml
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Ultra Light-Weld® 3069 UV Curing Adhesive Clear 30 mL MR Syringe - 3069 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 450 cP
Tensile (Break) 2400 psi (16548 KPa)
View Details
Phase change insulation for communications equipment wireless stations - SP205A-AL -40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Starch
Features Thermally Conductive
Industry Electronics
View Details
Formulations - Applications - Bonding - Grenade Igniter Case Sealant 40995 - 34099560 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Features Sealant
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details