Techsil Limited Momentive TSE3941 Flame Retardant Silicone 150ml MOSI01253

Description
TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is non-corrosive to metallic substrates. Product Benefits High thermal conductivity Easy to use, one-component material Excellent electrical insulation Protects against moisture Provides protection against mechanical and thermal shock Flame Retardant Resistant to heat, cold, moisture, UV, o-zone and chemicals Outstanding adhesion properties, including to most plastics Technical Properties Colour: White Tack-Free Time: 5 Mins Cured Shore Hardness: 60 Shore A Elongation: 100% Operating Temperature: -55°C to +200°C Dielectric Strength: 22kv/ mm Product Specifications Military Specification: MIL-A-46146A UL94 V-1 Rated
Datasheet
Description
TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is non-corrosive to metallic substrates. Product Benefits High thermal conductivity Easy to use, one-component material Excellent electrical insulation Protects against moisture Provides protection against mechanical and thermal shock Flame Retardant Resistant to heat, cold, moisture, UV, o-zone and chemicals Outstanding adhesion properties, including to most plastics Technical Properties Colour: White Tack-Free Time: 5 Mins Cured Shore Hardness: 60 Shore A Elongation: 100% Operating Temperature: -55°C to +200°C Dielectric Strength: 22kv/ mm Product Specifications Military Specification: MIL-A-46146A UL94 V-1 Rated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE3941 Flame Retardant Silicone 150ml - MOSI01253 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE3941 Flame Retardant Silicone 150ml
MOSI01253
Momentive TSE3941 Flame Retardant Silicone 150ml MOSI01253
TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is non-corrosive to metallic substrates. Product Benefits High thermal conductivity Easy to use, one-component material Excellent electrical insulation Protects against moisture Provides protection against mechanical and thermal shock Flame Retardant Resistant to heat, cold, moisture, UV, o-zone and chemicals Outstanding adhesion properties, including to most plastics Technical Properties Colour: White Tack-Free Time: 5 Mins Cured Shore Hardness: 60 Shore A Elongation: 100% Operating Temperature: -55°C to +200°C Dielectric Strength: 22kv/ mm Product Specifications Military Specification: MIL-A-46146A UL94 V-1 Rated

TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is non-corrosive to metallic substrates.

Product Benefits

  • High thermal conductivity
  • Easy to use, one-component material
  • Excellent electrical insulation
  • Protects against moisture
  • Provides protection against mechanical and thermal shock
  • Flame Retardant
  • Resistant to heat, cold, moisture, UV, o-zone and chemicals
  • Outstanding adhesion properties, including to most plastics

Technical Properties

  • Colour: White
  • Tack-Free Time: 5 Mins
  • Cured Shore Hardness: 60 Shore A
  • Elongation: 100%
  • Operating Temperature: -55°C to +200°C
  • Dielectric Strength: 22kv/ mm

Product Specifications

  • Military Specification: MIL-A-46146A
  • UL94 V-1 Rated
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01253
Product Name Momentive TSE3941 Flame Retardant Silicone 150ml
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 9-911-REV-A UV Curing Adhesive Clear 10 mL MR Syringe - 9-911-REV A 10ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 36000 cP
Tensile (Break) 4000 psi (27579 KPa)
View Details
Thermal conductive insulating material with high breakdown resistance for power batteries - SC2000FG - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76061 - 37606130 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Features Sealant
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details