Techsil Limited tecbond® 23 12 Multi-Purpose Hot Melt Glue 5kg PAHM20219

Description
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 23 12 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is suitable for a vast range of assembly applications. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Fabric Hard and soft wood Corian® Plastics Also available in 15mm & 43mm. FDA approved for in-direct food contact.
Description
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 23 12 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is suitable for a vast range of assembly applications. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Fabric Hard and soft wood Corian® Plastics Also available in 15mm & 43mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 23 12 Multi-Purpose Hot Melt Glue 5kg - PAHM20219 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 23 12 Multi-Purpose Hot Melt Glue 5kg
PAHM20219
tecbond® 23 12 Multi-Purpose Hot Melt Glue 5kg PAHM20219
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 23 12 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is suitable for a vast range of assembly applications. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Fabric Hard and soft wood Corian® Plastics Also available in 15mm & 43mm. FDA approved for in-direct food contact.
  • Colour: Pale Amber
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -20°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 23 12 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is suitable for a vast range of assembly applications. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Fabric
  • Hard and soft wood
  • Corian®
  • Plastics
  • Also available in 15mm & 43mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20219
Product Name tecbond® 23 12 Multi-Purpose Hot Melt Glue 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Low thermal resistance double component CPU heat conductive gel - SE100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Ellsworth EA100-12 Industrial Hot Melt Applicator 250 Watt - EA100-12 - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt
View Details