Techsil Limited tecbond® 342 43 White Instant Grab Hot Melt 10kg PAHM20236

Description
Colour: White Open Time: Very Short Viscosity: High Application Temperature: 195°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® 342-43 is a white hot melt adhesive that offers a very high initial grab. Ideal for cable attachment in telephone, IT and alarm industries, and electrical encapsulation. Also suitable for heavy duty carton board applications Also available in 12mm. FDA approved for in-direct food contact.
Description
Colour: White Open Time: Very Short Viscosity: High Application Temperature: 195°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® 342-43 is a white hot melt adhesive that offers a very high initial grab. Ideal for cable attachment in telephone, IT and alarm industries, and electrical encapsulation. Also suitable for heavy duty carton board applications Also available in 12mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 342 43 White Instant Grab Hot Melt 10kg - PAHM20236 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 342 43 White Instant Grab Hot Melt 10kg
PAHM20236
tecbond® 342 43 White Instant Grab Hot Melt 10kg PAHM20236
Colour: White Open Time: Very Short Viscosity: High Application Temperature: 195°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® 342-43 is a white hot melt adhesive that offers a very high initial grab. Ideal for cable attachment in telephone, IT and alarm industries, and electrical encapsulation. Also suitable for heavy duty carton board applications Also available in 12mm. FDA approved for in-direct food contact.
  • Colour: White
  • Open Time: Very Short
  • Viscosity: High
  • Application Temperature: 195°C
  • Service Temperature Range: -10°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 342-43 is a white hot melt adhesive that offers a very high initial grab. Ideal for cable attachment in telephone, IT and alarm industries, and electrical encapsulation. Also suitable for heavy duty carton board applications

Also available in 12mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20236
Product Name tecbond® 342 43 White Instant Grab Hot Melt 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Adhesives - 2806011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Industry Pipe Sealing
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Flame Retardant; Thermally Conductive; UL Rating
View Details