Techsil Limited Datasheets for Foams and Foam Materials
Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities.
Foams and Foam Materials: Learn more
| Product Name | Notes |
|---|---|
| BJB TC-266 'PolySoft 1' is a two-component, flexible polyurethane foam. The cured material feels similar to a soft furniture cushion. The firmness can easily be altered with a slight ratio... | |
| BJB TC-274 'PolySoft 2' is a two-component, water blown flexible polyurethane foam. The cured material feels similar to a medium-firmness furniture cushion. Common applications for this material include prototyping, prosthetics,... | |
| BJB TC-277 'PolySoft 3' is a two-component, flexible polyurethane foam. The cured material feels similar to foam sandals. The firmness can easily be altered with a slight ratio change, for... | |
| BJB TC-284 'PolySoft 4' is a two-component, self-skinning, flexible polyurethane foam. The cured material feels similar to an automotive arm rest pad. The firmness can easily be altered with a... |