Techsil Limited tecbond® 5 12 Product Assembly Hot Melt Glue 5kg PAHM20242

Description
Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Sticks tecbond® 5 12 is a really high performance, high delivery adhesive that is great for product assembly. It is an excellent choice for woodwork, joinery and soft furnishings. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Plastics Fabrics Wood Ceramics Light metals FDA approved for in-direct food contact.
Description
Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Sticks tecbond® 5 12 is a really high performance, high delivery adhesive that is great for product assembly. It is an excellent choice for woodwork, joinery and soft furnishings. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Plastics Fabrics Wood Ceramics Light metals FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 5 12 Product Assembly Hot Melt Glue 5kg - PAHM20242 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 5 12 Product Assembly Hot Melt Glue 5kg
PAHM20242
tecbond® 5 12 Product Assembly Hot Melt Glue 5kg PAHM20242
Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Sticks tecbond® 5 12 is a really high performance, high delivery adhesive that is great for product assembly. It is an excellent choice for woodwork, joinery and soft furnishings. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Plastics Fabrics Wood Ceramics Light metals FDA approved for in-direct food contact.
  • Colour: Light Brown
  • Open Time: Long
  • Viscosity: Low
  • Application Temperature: 195°C
  • Service Temperature Range: -20°C to 70°C
  • Quantity per box: 170 Sticks

tecbond® 5 12 is a really high performance, high delivery adhesive that is great for product assembly. It is an excellent choice for woodwork, joinery and soft furnishings. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Plastics
  • Fabrics
  • Wood
  • Ceramics
  • Light metals

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20242
Product Name tecbond® 5 12 Product Assembly Hot Melt Glue 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Heat sink putty for the consumer electronics industry - SE500AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Elemelt HMS701 Hot Melt Adhesive Glue Sticks Amber 0.5 in x 15 in Stick, 25 lb Case - ELEMELT HMS701-5-15A - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Features Sealant
View Details