Techsil Limited tecbond® 267 43 High Temp Resistant Hot Melt 10kg PAHM20234

Description
Colour: Pale Amber Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -30°C to 110°C Quantity per box: 170 Slugs tecbond® 267 is a high performance, product assembly adhesive with high and low temperature resistance formulated for polyofin plastics, wood and metals. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. FDA approved for in-direct food contact.
Description
Colour: Pale Amber Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -30°C to 110°C Quantity per box: 170 Slugs tecbond® 267 is a high performance, product assembly adhesive with high and low temperature resistance formulated for polyofin plastics, wood and metals. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 267 43 High Temp Resistant Hot Melt 10kg - PAHM20234 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 267 43 High Temp Resistant Hot Melt 10kg
PAHM20234
tecbond® 267 43 High Temp Resistant Hot Melt 10kg PAHM20234
Colour: Pale Amber Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -30°C to 110°C Quantity per box: 170 Slugs tecbond® 267 is a high performance, product assembly adhesive with high and low temperature resistance formulated for polyofin plastics, wood and metals. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. FDA approved for in-direct food contact.
  • Colour: Pale Amber
  • Open Time: Long
  • Viscosity: Low
  • Application Temperature: 195°C
  • Service Temperature Range: -30°C to 110°C
  • Quantity per box: 170 Slugs

tecbond® 267 is a high performance, product assembly adhesive with high and low temperature resistance formulated for polyofin plastics, wood and metals. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20234
Product Name tecbond® 267 43 High Temp Resistant Hot Melt 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

High Shear/Peel Strength, Room Temperature Curing Epoxy - EP31 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Features Flexible; High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Ultra Light-Weld® GA-108 UV Curing Adhesive Black 30 mL MR Syringe - GA-108 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 45000 cP
Tensile (Break) 63 psi (434 KPa)
View Details
Elemelt HM130 Hot Melt Adhesive Pellets Light Yellow 30 lb Case - ELEMELT HM130-30A - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Features Sealant
Viscosity 950 to 1075 cP
View Details