Techsil Limited Momentive RTV106 Red FDA Silicone Adhesive 82.8ml MOSI01033

Description
Momentive RTV106 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV106 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including sealing heating elements gasketing; electrical insulation and other critica l bonding and sealing applications where parts must perform at high temperatures Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Red Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 400% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Description
Momentive RTV106 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV106 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including sealing heating elements gasketing; electrical insulation and other critica l bonding and sealing applications where parts must perform at high temperatures Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Red Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 400% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet
Datasheet Summary
Powered by GS/AI

Momentive RTV106 is a one-component, high-temperature silicone adhesive sealant with a paste consistency, designed for applications requiring durability and resilience. It cures at room temperature and ambient humidity, releasing acetic acid vapors during the curing process. The product is colored red and has a tack-free time of approximately 20 minutes. It exhibits excellent adhesion to various substrates, including metals, glass, ceramics, and some plastics, although primers may be necessary for challenging surfaces. The cured sealant demonstrates a Shore A hardness of 30, an elongation of 400%, and a dielectric strength of 20 kV/mm. It can withstand continuous operating temperatures up to 260°C and intermittent temperatures up to 315°C. RTV106 is compliant with FDA regulations for food contact and meets military specifications (MIL-A-46106), making it suitable for critical bonding and sealing applications, including electrical insulation and gasketing for heating elements.

Datasheet Summary
Powered by GS/AI

Momentive RTV106 is a one-component, high-temperature silicone adhesive sealant with a paste consistency, designed for applications requiring durability and resilience. It cures at room temperature and ambient humidity, releasing acetic acid vapors during the curing process. The product is colored red and has a tack-free time of approximately 20 minutes. It exhibits excellent adhesion to various substrates, including metals, glass, ceramics, and some plastics, although primers may be necessary for challenging surfaces. The cured sealant demonstrates a Shore A hardness of 30, an elongation of 400%, and a dielectric strength of 20 kV/mm. It can withstand continuous operating temperatures up to 260°C and intermittent temperatures up to 315°C. RTV106 is compliant with FDA regulations for food contact and meets military specifications (MIL-A-46106), making it suitable for critical bonding and sealing applications, including electrical insulation and gasketing for heating elements.

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV106 Red FDA Silicone Adhesive 82.8ml - MOSI01033 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV106 Red FDA Silicone Adhesive 82.8ml
MOSI01033
Momentive RTV106 Red FDA Silicone Adhesive 82.8ml MOSI01033
Momentive RTV106 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV106 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including sealing heating elements gasketing; electrical insulation and other critica l bonding and sealing applications where parts must perform at high temperatures Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Red Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 400% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +260°C Intermittent Temp: +315°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3

Momentive RTV106 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical.

RTV106 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179.

This product is suited for a range of applications including sealing heating elements gasketing; electrical insulation and other critica l bonding and sealing applications where parts must perform at high temperatures

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Low temperature flexibility
  • High temperature performance
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Red
  • Tack-Free Time: 20 Mins
  • Cured Shore Hardness: 30 Shore A
  • Elongation: 400%
  • Dielectric Strength: 20kv/ mm (500 v/mil)
  • Operating Temperature: -60°C to +260°C
  • Intermittent Temp: +315°C

Product Specifications

  • FDA Approved
  • Military Specification: MIL-A-46106
  • Boeing Specification: BAC5010
  • Airbus Qualification: Level P3
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01033
Product Name Momentive RTV106 Red FDA Silicone Adhesive 82.8ml
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Dymax EMAX 99001 Glass-to-Metal Adhesive Clear 15 L Pail - E-MAX 99001 15 LITER PAIL - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Chemical System Polyurethane
Substrate Compatibility Metal; Plastic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Adhesives - 2391516 - RS Components, Ltd.
Specs
Type / Form Liquid
Use Temperature 302 F (150 C)
View Details
3 suppliers
Formulations - Chemistries - UV Curable Adhesives - Ultrabond 750 - 2253_NULL_SKU - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details