Techsil Limited Momentive RTV103 Black FDA Silicone Adhesive 310ml MOSI01023

Description
Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV103 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Black Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 450% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Airbus Qualification: Level P3
Datasheet
Description
Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV103 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Black Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 450% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Airbus Qualification: Level P3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV103 Black FDA Silicone Adhesive 310ml - MOSI01023 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV103 Black FDA Silicone Adhesive 310ml
MOSI01023
Momentive RTV103 Black FDA Silicone Adhesive 310ml MOSI01023
Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV103 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Black Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 450% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Airbus Qualification: Level P3

Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical.

RTV103 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179.

This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets.

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Low temperature flexibility
  • High temperature performance
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Black
  • Tack-Free Time: 20 Mins
  • Cured Shore Hardness: 30 Shore A
  • Elongation: 450%
  • Dielectric Strength: 20kv/ mm (500 v/mil)
  • Operating Temperature: -60°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • FDA Approved
  • Military Specification: MIL-A-46106
  • Airbus Qualification: Level P3
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01023
Product Name Momentive RTV103 Black FDA Silicone Adhesive 310ml
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Heat Transfer Compound - T-99 - Thermon, Inc
Specs
Cure / Technology Single Component
Features Thermally Conductive
Use Temperature 32 to 2200 F (0 to 1204 C)
View Details