Techsil Limited tecbond® 239 15 Crystal Clear Hot Melt Glue 5kg PAHM20018

Description
Colour: Crystal Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 239 is an exceptionally clear economic general purpose adhesive. It is and excellent gap filler and ideal for foams and fabrics that are porous in nature. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Wood Paper Card Foam Fabrics FDA approved for in-direct food contact.
Description
Colour: Crystal Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 239 is an exceptionally clear economic general purpose adhesive. It is and excellent gap filler and ideal for foams and fabrics that are porous in nature. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Wood Paper Card Foam Fabrics FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 239 15 Crystal Clear Hot Melt Glue 5kg - PAHM20018 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 239 15 Crystal Clear Hot Melt Glue 5kg
PAHM20018
tecbond® 239 15 Crystal Clear Hot Melt Glue 5kg PAHM20018
Colour: Crystal Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 239 is an exceptionally clear economic general purpose adhesive. It is and excellent gap filler and ideal for foams and fabrics that are porous in nature. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Wood Paper Card Foam Fabrics FDA approved for in-direct food contact.
  • Colour: Crystal Clear
  • Open Time: Medium
  • Viscosity: High
  • Application Temperature: 195°C
  • Service Temperature Range: -30°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 239 is an exceptionally clear economic general purpose adhesive. It is and excellent gap filler and ideal for foams and fabrics that are porous in nature. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Wood
  • Paper
  • Card
  • Foam
  • Fabrics

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20018
Product Name tecbond® 239 15 Crystal Clear Hot Melt Glue 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Glues - 7703438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Use Temperature 379 F (193 C)
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, Thermally Conductive, RTV Silicone Adhesive, UL Listed - AS1803 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Flame Retardant; UL Rating
View Details