Techsil Limited Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| Addisil 6100 is a heat curable, one-component silicone adhesive sealants which will bond to many substrates without the use of a primer. It cures rapidly at elevated temperatures, however has... | |
| DETAILS Momentive RTV108 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which... | |
| DETAILS Momentive RTV109 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which... | |
| DETAILS Momentive TSE326M EX is a heat curable silicone adhesive designed for high temperature applications, it adheres well to a variety of substrates, such as metals, plastics ceramics & glass... | |
| DETAILS TB1133E features extensive OEM approvals and is a solventless one-component, anaerobic type liquid gasket with low odour and irritation. This product cures when compressed between two metallic surfaces and... | |
| Devcon Aluminum Putty (F) is an aluminum filled epoxy putty for cost effective repairs to aluminum castings, components & equipment. It bonds to most metals & rigid plastics and is... | |
| Devcon Plastic Steel Putty A is the original metal filled epoxy putty for economical, dependable maintenance and repair work. In a 1 KG size, this product is also known as... | |
| Devcon Stainless Steel Putty is a steel-filled epoxy designed for rebuilding and repairing stainless steel equipment. It will repair cracks, dents and breaks in stainless steel machinery or castings. Intended... | |
| Devcon Wear Resistant Putty is a smooth, non-rusting ceramic-filled epoxy putty used to repair and rebuild interfacing metallic, low-friction surfaces such as machine ways and flanges. This product will repair... | |
| Elecolit® 6603 is a thermally conductive epoxy with very good metal adhesion and slight flexibility. This grade has very good flow behavior and can easily be processed using a dispenser,... | |
| Elecolit® 323 is a silver filled two part epoxy adhesive specially developed for bonding open chip components. This semiconducting grade has passed the autoclave test (1000h) and is suitable for... | |
| Elecolit® 3653 is a 1 component silver filled, solvent-free conductive epoxy adhesive used in applications which are subject to vibrations or quick temperature fluctuations. This unique product can be cured... | |
| Elecolit® 414 is a single component silver-filled, electrically conductive coating substance that hardens into a flexible, chemical resistant, expandable, non-deformable and friction resistant film. Grey in colour, Elecolit® 414 has... | |
| FRV1106 is a one-component, ready-to-use fluorosilicone adhesive sealant paste that cures to a tough resilient silicone rubber at room temperature. This specialist adhesive sealant has been designed for use in... | |
| knottec® is a unique knot-filling hot melt adhesive which has been specially formulated for the fast and effective repair of not only knot defects, but also deep scratches and other... | |
| LOCTITE® 542 is for the use of locking and sealing of metal pipes and fittings. The product cures when confined in the absence of air between close fitting metal surfaces... | |
| LOCTITE® 620 has been designed for the bonding of cylindrical fitting parts. This product cures when confined in the absence of air between close fitting metal surfaces and prevents loosening... | |
| LOCTITE® 638 is a general purpose thread locker of high bond strength. Designed for the bonding of cylindrical fitting parts, particularly where bond gaps can approach 0.25mm. 638 works not... | |
| LOCTITE® 648 is designed for the bonding of cylindrical fitting parts. The product cures when confined in the absence of air between close-fitting metal surfaces and prevents loosening and leakage... | |
| LOCTITE® SI 5900 has typical applications that include stamped sheet metal covers where good oil resistance and high joint movement is required. It also has an excellent adhesion profile to... | |
| LOCTITE® SI 5940 is a black, 1-part, room temperature vulcanizing acetoxy silicone sealant. Used as a general-purpose sealing and bonding agent. It adheres to clean metal, glass, non-oily woods, silicone... | |
| LOCTITE® SI 5980 is a flange sealant designed especially for gasketing applications. It withstands in-line, low-pressure tests carried out after assembly of the flanges. Typical applications include stamped sheet metal... | |
| Loctite® 641 is designed for the bonding of cylindrical fitting parts, particularly where disassembly is required for service operations. The product cures in the absence of air between close fitting... | |
| MG Chemicals 4226 Super Corona Dope is a highly insulating coating with excellent arc and corona resistance. This low viscosity, one part varnish is ready to use and adheres well... | |
| Momentive IS5628E is a transparent adhesive sealant specially developed for applications where high strength is required. It is a flowable condensation cure material which cures at room temperatures to form... | |
| Momentive IS808 is a translucent room temperature cure silicone adhesive sealant supplied in a ready-to-use 310ml cartridge. Due to the thixotropic nature of this grade it will only flow under... | |
| Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can... | |
| Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can... | |
| Momentive RTV108 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can... | |
| Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling... | |
| Momentive RTV1473 silicone rubber is a black sealant designed for formed-in-place gasketing applications where good oil resistance is a design consideration. It offers a solution for two types of FIPG's:... | |
| Momentive RTV157 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV157 has a paste like consistency which means means the product... | |
| Momentive RTV159 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV159 has a paste like consistency which means means the product... | |
| Momentive RTV160 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use,... | |
| Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use,... | |
| Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use,... | |
| Momentive RTV5242 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5242 is a true neutral... | |
| Momentive RTV5243 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5243 is a true neutral... | |
| Momentive RTV5249 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5249 is a true neutral... | |
| Momentive RTV6424 is a one-component heat curable silicone adhesive sealant which will bond to many substrates without a primer. This grade cures rapidly at elevated temperatures, however has a very... | |
| Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for... | |
| Momentive SnapSIL TN8000 is a non-corrosive silicone adhesive sealant with a thixotropic paste consistency. It offers excellent corrosion-free adhesion to metals, including coppers, plastics and glass without the use of... | |
| Momentive TSE392 clear is a one-component, fast cure, non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. TSE392 has a thixotropic paste... | |
| Momentive TSE392 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly... | |
| Momentive TSE392c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well... | |
| Momentive TSE397 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well... | |
| Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited... | |
| Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited... | |
| RTV133 is a black silicone rubber adhesive sealant which is recommend for use in the electronic, aerospace or automotive industries plus any other industries where resistance to burning of the... | |
| Structalit® 701 is a two part, thermal curing adhesive which offers great bonding to a wide range of materials including metals (aluminum, steel, stainless steel) and many plastics. With a... | |
| TB1133E is a solventless one-component, anaerobic type liquid gasket with low odour and irritation. The product will cure when compressed between two metallic surfaces and isolated from oxygen, and an... | |
| TB1184 is a visco-elastic semi-drying sealer which is resistant to oil, water, gasoline and chemicals . Application areas include sealing transmission case covers, motorcycle cases, timing chain cases, side covers,... | |
| TB1207F is a single-component, solvent free and non-acid liquid gasket based on a RTV silicone with low odor. Within a very short time it forms a rubber-like highly elastic gasket... | |
| TB2273D from ThreeBond is a thixotropic single component epoxy resin adhesive that has high temperature curing capabilities suitable for instant induction curing with HF-coils. After curing the hardened material has... | |
| TB5211 is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211 cures spontaneously on... | |
| TB5211C is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211C cures spontaneously on... | |
| TB5211E is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211E cures spontaneously on... | |
| Techsil RTV10533 is a one-component, ready-to-use, adhesive/sealant with a flowable consistency specially developed for applications where high strength is required. On exposure to atmospheric moisture at room temperature this product... | |
| Techsil® 1382 is a fast cure 1-part RTV silicone sealant specially formulated for applications requiring a combination of good adhesion, excellent physical and non-corrosive properties. The Oxime based cure system... | |
| Techsil® 1387 is a fast cure 1-part RTV silicone sealant specially formulated for applications requiring a good adhesion, excellent physical properties whilst also being non-corrosive. 1387 is utilizes an oxime... | |
| Techsil® IS803 is a ready-to-use one part adhesive sealant, which reacts with atmospheric moisture to form a resilient rubber, which remains flexible over a very wide temperature range. Techsil® IS803... | |
| Techsil® OB1 has been developed to bond a wide variety of heat cured silicone sections. OB1 is a ready to use, pre-catalyzed one component silicone adhesive offering fast cure at... | |
| Techsil® PU 217 is a two-component Polyurethane which offers high strength & outstanding abrasion resistance with a slow cure. Techsil® PU217 is a black resin with medium viscosity and is... | |
| Techsil® PU20965 is a fast curing, two component polyurethane designed for outdoor sealing applications. Black in color with a cured shore hardness of between 60-70 Shore A. Product Specifications Low... | |
| Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. RTV12120 is a neutral... | |
| Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. This grade utilizes a... | |
| Techsil® TIM11021G is a silicone compound that provides high thermal conductivity. It exhibits virtually no oil separation and minimal weight loss at elevated temperatures, which contributes to stability of TIM... | |
| Techsil® TIM11123 (GB) Grey is a 200 micron, self-gapping, non-corrosive, 1-part room temperature vulcanizing (RTV) silicone rubber. It is one of a new family of products called acetone cure sealants. | |
| Techsil® Zemrex C200 is a semi-conductive paste silicone adhesive which offers primer less adhesion to a range of substrates including many metals, plastics and glass. Zemrex C200 uses a moisture... | |
| Techsil® RTV15930 is a single component, room temperature silicone liquid gasket which begins to set in minutes. This grade is perfect for sealing complex three point surfaces of cylinder blocks,... | |
| The product Three Bond 5222N is a single-component solvent free and non-acid sealant based on modified silicone with low odor emission. Developed as a phthalate-free direct replacement for TB5222D, within... | |
| The product Three Bond TB 1102 (formerly know as Three Bond#2) is a non-drying liquid gasket on the basis of modified alkyd resin developed and patented by Three Bond from... | |
| The Three Bond 1207D is a Silver Grey single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time... | |
| Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it... | |
| Three Bond 1207C is a Dark Red single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it... | |
| Three Bond 1217H is a high elongation single-component, solvent free and non-acid RTV-Silicone (Room Temperature Vulcanizing) silicone liquid gasket with low odor. Within a very short time it forms a... | |
| Three Bond 1530 is a MS polymer single-component, solvent free elastic adhesive on the basis of a silylended polymer which reacts rapidly upon exposure to moisture in the air and... | |
| Three Bond TB 1110H is a one-component, solvent free, fast setting anaerobic reactive pipe sealant compound. The product cures spontaneously with the exclusion of oxygen and in the presence of... | |
| Three Bond TB 1212 is a white single-component, solvent free and non-acid RTV-Silicone (Room Temperature Vulcanizing) rubber. An oxime neutral cure type, TB1212 can be used for general sealing as... | |
| Three Bond TB 1215 is an OEM approved single-component, solvent free and non-acid liquid gasket on RTV-Silicone basis (Room Temperature Vulcanizing) with low odor. Within a very short time it... | |
| ThreeBond 1281B is a one component room temperature curing silicone based sealant. This grade has gear box oil resistance, an excellent heat and cold resistance with a wide temperature range... | |
| ThreeBond 3114 is an epoxy resin based solvent- free ultraviolet-curing resin. Since the resin cures through optical cationic polymerization it is not inhibited from curing by oxygen, and it excels... | |
| ThreeBond TB 1216E is a single component, solvent free and non-acid RTV silicone liquid gasket with low odor. Within a very short time this grade forms a rubber-like highly elastic... | |
| ThreeBond TB1101 is a reddish brown, non drying, removable gasket. It has excellent water resistance and seawater resistance. It is possible to use TB1101 together with solid sheet gaskets because... | |
| Threebond TB1105 is a black, single-component all round liquid gasket for joints where extreme vibration is encountered. Threebond 1105 is to be applied in viscous condition on one of the... | |
| ThreeBond TB1121 is a non-drying liquid gasket which is entirely free from organic solvents. This non-flammable resin does not require any special storage of transportation and offers excellent chemical resistance,... | |
| ThreeBond TB1152C is a olefin-based heat-curing liquid gasket for fuel cell batteries. Once cured, TB1152C has a rubber elasticity with excellent chemical resistance. The molecular structure is made up mainly... | |
| ThreeBond TB1206D is a single-component, solvent free and non-acid liquid gasket based on modified silicone with low odor emission. It has been developed as a direct replacement for the TB1208... | |
| Threebond TB1208B is a single component, solvent free and non-acid liquid RTV gasket silicone. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the... | |
| ThreeBond TB1211 is a white, free flowing single-component, solvent free and non-acid RTV silicone liquid gasket. This general purpose grade is ideal for applications where a long, faultless seal is... | |
| ThreeBond TB1220G is a one component silicone based liquid gasket which vulcanizes at room temperature (RTV) and forms a rubber-like elastic body offering excellent resistance to vibration and shock. It... | |
| ThreeBond TB1220H is a one component silicone based liquid gasket which vulcanizes at room temperature (RTV) and forms a rubber-like elastic body offering excellent resistance to vibration and shock. It... | |
| ThreeBond TB2086M consists of a two-component epoxy resin and hardener which is designed for fast fixing and bonding of a wide range of materials. Handleable bonds are achieved in as... | |
| TSE3281-G is a thermally conductive silicone adhesive from Momentive Performance Materials. This one component material is non-corrosive and has excellent adhesion properties to a wide variety of substrates. Potential applications... | |
| TSE3397 B is a black one-component, fast-cure, non corrosive silicone adhesive sealant that offers excellent corrosion- free adhesion to metals, including copper, plastics, ceramics, glass, etc. without the use of... |