Techsil Limited Datasheets for Fluid Dispensing Equipment
Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more
| Product Name | Notes |
|---|---|
| MG Chemicals 8DG-450-2-1 is a manual dispensing gun designed for use with 450ml 2:1 dual cartridge systems. It features an easy slide in / slide out cartridge insertion system that... | |
| MG Chemicals 8MT-450 are mixer nozzles designed for use with 450ml dual cartridge systems. Pack contains 5 nozzles. | |
| Silicone rubber drip mat which protects your work surfaces. Size: 200mm x 800mm x 1.75 mm | |
| tec™ 3150 43mm is heavy duty hot melt glue gun built for industrial use. This all-electric bead gun offers a 3kg melt rate per hour and comes with a 12... | |
| tec™ ADJ010 is an extension nozzle designed for use with the tec™ 810. Please note, do not try to change or fit nozzles on your glue gun unless it is... | |
| tec™ FDO044 is a spare nozzle cap for the tec™4500B Hot Melt Glue Gun. To be ordered with the tec™ H206076 to create complete cap and body nozzle. | |
| tec™ H206076 is a spare nozzle body for the tec™4500B Hot Melt Glue Gun. To be ordered with tec™ FDO044 to create complete body and cap nozzle. | |
| tec™ MDJ010 is an extension nozzle designed for use with the tec™ 3150. Please note, do not try to change or fit nozzles on your glue gun unless it is... | |
| tec™ PA6034 Heater Assembly 230v | |
| The gas-tec™ 600 is a robust, compact hot melt glue gun that runs on butane gas. No mains electricity or batteries are required. The tool is powered by LEC™ (liquid... | |
| The LEC™ are liquid energy cells which are refillable cartridges for use with the gas-tec™ 600 cordless hotmelt glue gun. These cartridges are supplied empty for ease of shipping and... | |
| The MDC009 gun stand is the ideal resting place for any tec™ 800 series hot melt glue gun. Suitable for use with: gas-tec™ 600 tec™ 805 tec™ 810 tec™ 820... | |
| The Overtec 820 15 HM Gun is designed exclusively for use with Overtec 5FR Glue Sticks. It is a heavy duty, medium size 15mm glue gun which offers an adjustable... | |
| The SB1200 spring balancer is a total support system with an easily adjustable tension. The tec™ SB1200 has a maximum cord length of 1.6 meters and minimises operator fatigue along... | |
| The Spraytec™ 6300 is an extremely robust 43mm spray glue gun designed for bonding large areas. The output and spray pattern can be quickly adjusted to meet the requirements of... | |
| The Spraytec™7300 is the world's most powerful output spray gun - nothing else comes close! This is an extremely robust, 43mm spray glue gun which offers interchangeable spray heads allow... | |
| The tec 12mm Glue Saver is a clever invention made from a black silicone rubber. When working with coloured glue sticks or different grades it can sometimes be a pain... | |
| The tec ADJ018 nozzle is designed for easy bonding of the centre flaps on cardboard cartons. To install, simply remove the current nozzle from your tool and replace with the... | |
| The tec PA3041 nozzle shroud works to protect users from the hot nozzle. It also protects substrates from coming directly into into contact with the hot nozzle during application. The... | |
| The tec™ 3150 is an all-electric bead gun with a high output and built for industrial use. This extremely robust glue gun offers a 3kg melt rate per hour. Comes... | |
| The tec™ 3400 from Power Adhesives is a high output 43mm hotmelt glue with a much lower energy consumption than its competitors. This heavy duty industrial gun features a digital... | |
| The tec™ 4500 workstation is suitable for use with the tec™ 4500B & tec™ 4500S pneumatic reservoir glue guns. This work station comes complete with a foot control for ease... | |
| The tec™ 4500-TK is a timer control designed to be used in conjunction with the tec™ 4500 workstation. Using the tec™ 4500-TK enables a controlled amount of adhesive to be... | |
| The tec™ 4500B is a highly versatile tool that features a unique built-in melt chamber that allows the use of adhesive in granular form, pillows or slugs. This reliable and... | |
| The tec™ 4500S is a highly versatile tool that features a unique built-in melt chamber that allows the use of adhesive in granular form, pillows or slugs. This reliable and... | |
| The tec™ 6100 is a high output 43mm pneumatic hot melt glue gun. An extremely powerful tool with a highly efficient heater housing and 500 watt power, capable of dispensing... | |
| The tec™ 6100 is an extremely robust pneumatic glue gun, made for industrial use! Its twin heater units, which totals 500w, ensures the flow of glue from this gun is... | |
| The tec™ 6100BMK is a Bench Mount Kit designed for use with the tec™ 6100. | |
| The tec™ ADJ012 extension nozzle is perfect for spreading applications. The ADJ012 consists of a 6mm wide flat orifice on a 30mm extension nozzle. To install, simply remove the current... | |
| The tec™ ADJ014 is a hotmelt glue gun nozzle. To install, simply remove the current nozzle from your tool and replace with the ADJ014. Please note, do not try to... | |
| The tec™ ADJ016 is a hotmelt glue gun nozzle which dispenses 3 parallel adhesive lines 5mm apart. To install, simply remove the current nozzle from your tool and replace with... | |
| The tec™ ADJ017 L shaped nozzle is designed to aid the fast sealing of full overlap cartons and boxes. This is a 1 hole glue gun nozzle. nozzle from your... | |
| The tec™ AED002 is a thermal fuse designed for use with the tec™ 6100. Please note, if you choose to fit this yourself it could null and void the 1... | |
| The tec™ AED022 is a thermal fuse and spacer designed for use on the tec™7300 Hot Melt glue gun. Please note, if you choose to fit this yourself it could... | |
| The tec™ AED042 is a 230v heater assembly suitable for use in the 810-12. Your gun will come already equipped with a heater assembly, additionals can be purchased in case... | |
| The tec™ AED055 195C thermostat assembly designed for use with the tec™ 3150, this is the same thermostat assembly which is applied as standard with the tools. Please seek technical... | |
| The tec™ AGD032 Airline Assembly Kit is designed for the tec 6100 43 pneumatic industrial glue gun. Use the AGD032 to connect your 6100 gun to your air supply. | |
| The tec™ ANZ016 is the standard glue gun nozzle designed to fit the tec™3200 / tec™6100 / tec™7100. Ball and seat valve type, made from steel with an aluminium cap. | |
| The tec™ ANZ020 is a hotmelt glue gun nozzle. To install, simply remove the current nozzle from your tool and replace with the ANZ020. Please note, do not try to... | |
| The tec™ BGB014 ¼" Airline Adapter is suitable for use with the tec™ 6100, tec™ 6300, tec™ 7100 and tec™ 7300. Each tool will be issued with all required parts... | |
| The tec™ MDJ016 is the standard fitted nozzle for various tec™ hot melt glue gun models. Do not fit or change nozzles unless the gun is hot, for further guidance... | |
| The tec™ PA3023 is a plug-in thermostat designed for us with the tec™3200. This thermostat is a low melt version and can only be used with low melt adhesive. Seek... | |
| The tec™ PA3027 is a plug in thermostat designed for use with the tec™3200. Seek technical Advice if you are unsure on how to fit the module to your tool. | |
| The tec™ PA3087 Heater Assembly is designed for use with the tec™ 3200 glue gun. This heater assembly is available in both 230V and 120V - please check your tool... | |
| The tec™ 305 12 is a low cost, lightweight medium sized hot melt glue gun designed to take 12mm glue sticks. This tool incorporates a self-regulating PTC heater which handles... | |
| The tec™ 805 12 is a low cost, robust, medium sized hot melt glue gun designed to take 12mm glue sticks. It boasts an eco heater chamber design with low... | |
| The tec™ 805 15 is a low cost, robust, medium sized hot melt glue gun designed to take 15mm glue sticks. It boasts an eco heater chamber design with low... | |
| The tec™ 806 12 is a low cost, robust, medium sized low melt glue gun designed to take 12mm glue sticks. This tool incorporates a self-regulating PTC heater which handles... | |
| The tec™ 810 12 is a reliable, heavy duty medium sized hot melt glue gun designed to take 12mm glue sticks. This robust gun has an adjustable full hand trigger... | |
| The tec™ 810 15 is a reliable, heavy duty medium sized hot melt glue gun designed to take 15mm glue sticks. This robust gun has an adjustable full hand trigger... | |
| The tec™ 810 15 is a reliable, heavy duty medium sized low melt glue gun designed to take 15mm glue sticks. This robust gun has an adjustable full hand trigger... | |
| The tec™ 820 is a reliable, heavy duty medium sized glue gun with an adjustable temperature control, allowing both hot melt and low melt glue sticks to be run through... | |
| The tec™ PA3096 metal stand is the perfect resting place for your heavy duty hotmelt gun . Suitable for use with tec 3100, tec 3400, tec 6100, tec 6300, tec... | |
| The tec™ PDR-12V is a brand new tool designed to run on a 12 volt (10 amp) direct current electricity supply such as a vehicle's cigarette lighter plug. This lightweight... | |
| These static mixer nozzles from LOCTITE® are designed for use with the 11gm hybrid cartridges. Ideal for the dispensing of multi-component adhesives, they ensure the correct proportions of adhesive is... | |
| These static mixer nozzles from LOCTITE® are designed for use with the 400g hybrid cartridges. Ideal for the dispensing of multi-component adhesives, they ensure the correct proportions of adhesive is... | |
| These static mixer nozzles from LOCTITE® are designed for use with the 50gm hybrid cartridges. Ideal for the dispensing of multi-component adhesives, they ensure the correct proportions of adhesive is... | |
| This is a black, multi-purpose carry case which can be used with any of the tec™ 12mm and 15mm glue guns. Space is also allocated for a silicone tecmat, glue... | |
| This standard temperature thermostat kit is designed for the tec™ 810 Hotmelt Glue Guns. This is a module which comes as standard with a 195°C tec™ 810 hotmelt glue gun,... | |
| TT14 olive max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 14 ID:... | |
| TT16 grey max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 16 ID:... | |
| TT18 green max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 18 ID:... | |
| TT20 pink max flow tips feature a tapered design which prevents blockages and increases the flow of high viscosity materials. Moulded in a high-density polyethylene. Product Specifications Gauge: 20 ID:... | |
| TT22 has a 22 gauge & ID of 0.41mm. These blue max flow tips are moulded in high-density polyethylene and include a luer lock hub. The tapered tip prevents blockage... |