Techsil Limited Plexus™ MA1020 Low Shrink/Odour Methacrylate 380ml ITME14016

Description
Plexus™ MA1020 is a blue, two-part methacrylate adhesive with very low cure shrinkage and very low odor, it is designed for the structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, MA1020 has a working time of 4 to 6 minutes and achieves 75% of ultimate strength in 15 to 20 minutes. This grade requires virtually no surface preparation and provides a unique combination of excellent fatigue endurance, outstanding impact resistance and superior toughness once cured. MA1020 offers an operating temperature of between -55°C up to +121°C and provides excellent resistance to hydrocarbons, acids & bases, and salt solutions. Recommended for use on ABS, Acrylics, FRP, Gelcoats, PVC, Polyesters, Styrencs, Urethanes and Vinyl Esters.
Datasheet
Description
Plexus™ MA1020 is a blue, two-part methacrylate adhesive with very low cure shrinkage and very low odor, it is designed for the structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, MA1020 has a working time of 4 to 6 minutes and achieves 75% of ultimate strength in 15 to 20 minutes. This grade requires virtually no surface preparation and provides a unique combination of excellent fatigue endurance, outstanding impact resistance and superior toughness once cured. MA1020 offers an operating temperature of between -55°C up to +121°C and provides excellent resistance to hydrocarbons, acids & bases, and salt solutions. Recommended for use on ABS, Acrylics, FRP, Gelcoats, PVC, Polyesters, Styrencs, Urethanes and Vinyl Esters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plexus™ MA1020 Low Shrink/Odour Methacrylate 380ml - ITME14016 - Techsil Limited
Bidford on Avon, United Kingdom
Plexus™ MA1020 Low Shrink/Odour Methacrylate 380ml
ITME14016
Plexus™ MA1020 Low Shrink/Odour Methacrylate 380ml ITME14016
Plexus™ MA1020 is a blue, two-part methacrylate adhesive with very low cure shrinkage and very low odor, it is designed for the structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, MA1020 has a working time of 4 to 6 minutes and achieves 75% of ultimate strength in 15 to 20 minutes. This grade requires virtually no surface preparation and provides a unique combination of excellent fatigue endurance, outstanding impact resistance and superior toughness once cured. MA1020 offers an operating temperature of between -55°C up to +121°C and provides excellent resistance to hydrocarbons, acids & bases, and salt solutions. Recommended for use on ABS, Acrylics, FRP, Gelcoats, PVC, Polyesters, Styrencs, Urethanes and Vinyl Esters.

Plexus™ MA1020 is a blue, two-part methacrylate adhesive with very low cure shrinkage and very low odor, it is designed for the structural bonding of thermoplastic, metal and composite assemblies. Combined at a 10:1 ratio, MA1020 has a working time of 4 to 6 minutes and achieves 75% of ultimate strength in 15 to 20 minutes. This grade requires virtually no surface preparation and provides a unique combination of excellent fatigue endurance, outstanding impact resistance and superior toughness once cured.

MA1020 offers an operating temperature of between -55°C up to +121°C and provides excellent resistance to hydrocarbons, acids & bases, and salt solutions. Recommended for use on ABS, Acrylics, FRP, Gelcoats, PVC, Polyesters, Styrencs, Urethanes and Vinyl Esters.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number ITME14016
Product Name Plexus™ MA1020 Low Shrink/Odour Methacrylate 380ml
Unlock Full Specs
to access all available technical data

Similar Products

Thermal pad for chipset - SF800 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
View Details
Tacky Glue -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Substrate Compatibility Paper or Paperboard; Wood; Paper, Cardboard, Fabric, Ribbon, Wood and more
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details