Techsil Limited Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| A translucent hand tearable double sided tape from ITW Stokvis which provides good holding power and good performance at elevated temperatures. This tape comes with a tissue carrier, an acrylic... | |
| D3051 is a white, hand tearable, double coated tissue tape with a solvent acrylic adhesive. This is a versatile tape used in many applications including splicing, plastic bag sealing, name... | |
| Fastfixer™ consist of a high tack pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer™ Secure Fixers are used... | |
| Fastfixer™ Light Fixers are (LTR) Lower Tack Removable and come in boxes of 4,000. They consist of a low strength, long open time pressure sensitive hot melt adhesive, jetted onto... | |
| Fastfixer™ Light Fixers consist of a low strength, long open time pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassin release paper. | |
| Fastfixer™ Regular Fixers are (HTR) Higher Tack Removable and come in boxes of 4,000. They consist of a medium tack pressure sensitive hot melt adhesive, jetted onto one face of... | |
| Fastfixer™ Regular Fixers consist of a medium tack pressure sensitive hot melt adhesive, jetted onto one face of a two sided siliconised 90 gsm glassine release paper. Fastfixer™ Regular Fixers... | |
| Fastfixer™ Secure Fixers are (EHT) Extra High Tack and come in boxes of 4,000. They consist of a medium viscosity pressure sensitive hot melt adhesive, jetted onto one face of... | |
| Fastfixer™ Secure Fixers are (EHT) Extra High Tack and come in boxes of 5,000. They consist of a medium viscosity pressure sensitive hot melt adhesive, jetted onto one face of... | |
| ITW Stokvis DST3014 double sided tissue tape 1000mm x 50m. This double sided tape consists of a paper tissue carrier and a modified acrylic dispersion adhesive. It has a good... | |
| ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070). This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber... | |
| ITW Stovkis S4066 is single sided tape which consists of a bi-directional fiberglass reinforced smooth crepe paper carrier and a solvent based rubber adhesive. This product offers very good tensile... | |
| Stovkis 397 is a transparent, double sided tape which consists of a polyester carrier and a solvent based modified acrylic adhesive. DSPR397 has very good resistance against UV light, temperatures,... |