Techsil Limited Spraytec™ 410 43 Pallet Stabilisation Spray Adhesive 10kg PAHM20237

Description
Colour: Off White Open Time: Up to 1 minute Viscosity: Medium Application Temperature: 180°C Service Temperature Range: -13°C to 90°C Quantity per box: 170 Slugs Spraytec™ 410 is an economical, light duty spray adhesive suitable for pallet stabilisation, expanded polystyrene assembly and position fixing. Specially designed for use in the Spraytec™ 6300 & 7300 spray hot melt glue guns.
Description
Colour: Off White Open Time: Up to 1 minute Viscosity: Medium Application Temperature: 180°C Service Temperature Range: -13°C to 90°C Quantity per box: 170 Slugs Spraytec™ 410 is an economical, light duty spray adhesive suitable for pallet stabilisation, expanded polystyrene assembly and position fixing. Specially designed for use in the Spraytec™ 6300 & 7300 spray hot melt glue guns.

Suppliers

Company
Product
Description
Supplier Links
Spraytec™ 410 43 Pallet Stabilisation Spray Adhesive 10kg - PAHM20237 - Techsil Limited
Bidford on Avon, United Kingdom
Spraytec™ 410 43 Pallet Stabilisation Spray Adhesive 10kg
PAHM20237
Spraytec™ 410 43 Pallet Stabilisation Spray Adhesive 10kg PAHM20237
Colour: Off White Open Time: Up to 1 minute Viscosity: Medium Application Temperature: 180°C Service Temperature Range: -13°C to 90°C Quantity per box: 170 Slugs Spraytec™ 410 is an economical, light duty spray adhesive suitable for pallet stabilisation, expanded polystyrene assembly and position fixing. Specially designed for use in the Spraytec™ 6300 & 7300 spray hot melt glue guns.
  • Colour: Off White
  • Open Time: Up to 1 minute
  • Viscosity: Medium
  • Application Temperature: 180°C
  • Service Temperature Range: -13°C to 90°C
  • Quantity per box: 170 Slugs

Spraytec™ 410 is an economical, light duty spray adhesive suitable for pallet stabilisation, expanded polystyrene assembly and position fixing.

Specially designed for use in the Spraytec™ 6300 & 7300 spray hot melt glue guns.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20237
Product Name Spraytec™ 410 43 Pallet Stabilisation Spray Adhesive 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Elemelt HM302 Hot Melt Adhesive Pellets White 30 lb Case - ELEMELT HM302-30T - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Features Sealant
Viscosity 1500 to 6100 cP
View Details
Dymax EMAX 99001 Glass-to-Metal Adhesive Clear 30 mL Syringe - E-MAX 99001 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Chemical System Polyurethane
Substrate Compatibility Metal; Plastic
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details