Techsil Limited tecbond® 240 43 Clear High Delivery Hot Melt 10kg PAHM20227

Description
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 240 is a high delivery, multi-purpose, clear adhesive which is suitable for many plastics and light gauge metals, wood and ceramics. These 43mm glue slugs are designed to be dispensed with a 43mm tec™ Hot Melt Glue Gun. FDA approved for in-direct food contact.
Description
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 240 is a high delivery, multi-purpose, clear adhesive which is suitable for many plastics and light gauge metals, wood and ceramics. These 43mm glue slugs are designed to be dispensed with a 43mm tec™ Hot Melt Glue Gun. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 240 43 Clear High Delivery Hot Melt 10kg - PAHM20227 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 240 43 Clear High Delivery Hot Melt 10kg
PAHM20227
tecbond® 240 43 Clear High Delivery Hot Melt 10kg PAHM20227
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 240 is a high delivery, multi-purpose, clear adhesive which is suitable for many plastics and light gauge metals, wood and ceramics. These 43mm glue slugs are designed to be dispensed with a 43mm tec™ Hot Melt Glue Gun. FDA approved for in-direct food contact.
  • Colour: Clear
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -30°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 240 is a high delivery, multi-purpose, clear adhesive which is suitable for many plastics and light gauge metals, wood and ceramics. These 43mm glue slugs are designed to be dispensed with a 43mm tec™ Hot Melt Glue Gun.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20227
Product Name tecbond® 240 43 Clear High Delivery Hot Melt 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

ELANTAS PDG CONATHANE CE-1155 Polyurethane Conformal Coating 1 gal Kit - CE-1155 GAL KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Polyurethane
Viscosity 72 cP
View Details
Dymax Ultra Light-Weld® 3031 UV Curing Adhesive Clear 30 mL MR Syringe - 3031 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Plastic
Viscosity 100 cP
View Details