Techsil Limited Datasheets for Dispensing Valve Systems
Dispensing valve systems are designed to provide precise fluid dispensing depending on applications. The dispensed output can be a bead, dot, flat spray, round spray, or fill (potting). The type of dispensing pattern from dispensing valve systems is determined by valve design and is dependent on dispensed fluid properties.
Dispensing Valve Systems: Learn more
| Product Name | Notes |
|---|---|
| DETAILS Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well... | |
| Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited... | |
| Nordson EFD Ultimus I is a high precision dispenser unit which features a simultaneous digital display of all dispenser settings and time adjustment, as fine as 0.0001 seconds. The Ultimus... | |
| Techsil® 30cc Syringe Gun is a manual dispenser designed for 30cc syringes. These robust guns are fitted with a ratchet propelled piston which forces against the plunger of the syringe... | |
| Techsil® TS20 are blunt luer lock tips with a 20 gauge and a 1/2 inch needle. The TS20 can be used in conjunction with the Techon system. | |
| Techsil® TS21 is a blunt luer lock tip with a 1/2 inch needle. The TS21 can be used in in conjunction with the Techon system. 21 gauge x 1/2 TS... | |
| TS14M is a blunt luer lock tip with a 14 gauge & ID of 1.60mm. It has a 1 inch needle. These products are precision manufactured for micro-dot and bead... | |
| TS15 is a blunt luer lock tip with a 15 gauge & ID of 1.37 mm. It has a 1/2 inch needle. These metal Luer needles are constructed with rigid... | |
| TS18 is a blunt luer lock tip with a 18 gauge & ID of 0.84 mm. It has a 1/2 inch needle. These pink Luer needles are constructed with rigid... |