Techsil Limited Datasheets for Rubber Adhesives and Sealants
Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces.
Rubber Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| Addisil 6100 is a heat curable, one-component silicone adhesive sealants which will bond to many substrates without the use of a primer. It cures rapidly at elevated temperatures, however has... | |
| DETAILS Momentive RTV108 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which... | |
| DETAILS Momentive RTV109 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which... | |
| DETAILS Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which... | |
| DETAILS Momentive TSE326M EX is a heat curable silicone adhesive designed for high temperature applications, it adheres well to a variety of substrates, such as metals, plastics ceramics & glass... | |
| DETAILS RTV577 is a low temperature silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This... | |
| DETAILS YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of... | |
| FRV1106 is a one-component, ready-to-use fluorosilicone adhesive sealant paste that cures to a tough resilient silicone rubber at room temperature. This specialist adhesive sealant has been designed for use in... | |
| LOCTITE® 595 is for superior bonding and sealing properties to most surfaces (although not recommended for use on concrete). This product resists aging weathering and thermal cycling without having adverse... | |
| LOCTITE® SI 5900 has typical applications that include stamped sheet metal covers where good oil resistance and high joint movement is required. It also has an excellent adhesion profile to... | |
| LOCTITE® SI 5940 is a black, 1-part, room temperature vulcanizing acetoxy silicone sealant. Used as a general-purpose sealing and bonding agent. It adheres to clean metal, glass, non-oily woods, silicone... | |
| MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. | |
| MG Chemicals 422B Silicone Conformal Coating is a clear and flexible aerosol coating that is ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It... | |
| Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to... | |
| Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many... | |
| Momentive IS5628E is a transparent adhesive sealant specially developed for applications where high strength is required. It is a flowable condensation cure material which cures at room temperatures to form... | |
| Momentive IS808 is a translucent room temperature cure silicone adhesive sealant supplied in a ready-to-use 310ml cartridge. Due to the thixotropic nature of this grade it will only flow under... | |
| Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can... | |
| Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can... | |
| Momentive RTV106 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a paste consistency... | |
| Momentive RTV108 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can... | |
| Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors,... | |
| Momentive RTV112 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is... | |
| Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling... | |
| Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is... | |
| Momentive RTV1473 silicone rubber is a black sealant designed for formed-in-place gasketing applications where good oil resistance is a design consideration. It offers a solution for two types of FIPG's:... | |
| Momentive RTV157 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV157 has a paste like consistency which means means the product... | |
| Momentive RTV159 is a high performance, high strength adhesive sealant which cures to a tough, resilient silicone rubber. Uncured, RTV159 has a paste like consistency which means means the product... | |
| Momentive RTV160 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use,... | |
| Momentive RTV162 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use,... | |
| Momentive RTV167 is an electronic grade silicone adhesive sealant from Momentive Performance Materials. This material cures to a tough, resilient silicone rubber at room temperature. Product Benefits Easy to use,... | |
| Momentive RTV210 A/229 B is a silicone adhesive which offers extremely fast cure. This thixotropic paste quickly cures to a durable and resilient silicone rubber with a primerless adhesion to... | |
| Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers,... | |
| Momentive RTV5242 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5242 is a true neutral... | |
| Momentive RTV5243 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5243 is a true neutral... | |
| Momentive RTV5249 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5249 is a true neutral... | |
| Momentive RTV566 is a two-part silicone rubber compound processed and tested for applications where low outgassing is required. Supplied as a kit with RTV566 A (base compound) and RTV566 B... | |
| Momentive RTV60 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers,... | |
| Momentive RTV60 is a two-component high temperature silicone rubber compound. RTV60 cures at room temperature and its composition is free of solvents and solvent odor. Momentive RTV60 offers excellent adhesion... | |
| Momentive RTV6424 is a one-component heat curable silicone adhesive sealant which will bond to many substrates without a primer. This grade cures rapidly at elevated temperatures, however has a very... | |
| Momentive RTV88 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers,... | |
| Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for... | |
| Momentive SnapSIL TN3075 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates. Ideal for use as an insulating adhesive... | |
| Momentive SnapSIL TN3085 is a thermally conductive, low volatile siloxane, silicone adhesive that cures at room temperature to form an elastic, flame retardant silicone rubber. It offers primerless adhesion to... | |
| Momentive SnapSIL TN3305 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for... | |
| Momentive SnapSIL TN8000 is a non-corrosive silicone adhesive sealant with a thixotropic paste consistency. It offers excellent corrosion-free adhesion to metals, including coppers, plastics and glass without the use of... | |
| Momentive TIA350R is a one-component, heat curable silicone adhesive designed for thermally conductive applications. This grade cures quickly upon exposure to heat and adheres well to a wide variety of... | |
| Momentive TSE3033 is a two-component, transparent heat curable silicone rubber designed for electrical and electronic potting. This silicone adheres to various types of materials such as metals, plastics, glass and... | |
| Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy... | |
| Momentive TSE325 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy... | |
| Momentive TSE392 clear is a one-component, fast cure, non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. TSE392 has a thixotropic paste... | |
| Momentive TSE392 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly... | |
| Momentive TSE392c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well... | |
| Momentive TSE397 W is a white non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well... | |
| Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited... | |
| Momentive TSE399c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This flowable material offers excellent adhesion to metals without the use of primers, particularly well suited... | |
| RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep section without additional heating... | |
| RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating... | |
| RTV133 is a black silicone rubber adhesive sealant which is recommend for use in the electronic, aerospace or automotive industries plus any other industries where resistance to burning of the... | |
| RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure... | |
| RTV615 is crystal clear potting silicone from Momentive Performance materials which is widely known for its optical clarity benefits. Ideal for evaluation in applications such as potting solar cells for... | |
| RTV627 is a two part silicone rubber compound from Momentive Performance Materials designed for potting and encapsulation applications. It is especially favoured where flammability is of concern. Supplied in a... | |
| SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar... | |
| SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy... | |
| SLE5300 is a two-component silicone elastomer which can be cured rapidly at elevated temperatures, especially in thin films. Contains no solvents so avoids any potential hazards associated with solvents, it... | |
| TB5211 is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211 cures spontaneously on... | |
| TB5211C is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211C cures spontaneously on... | |
| TB5211E is a single-component, non slumping paste, solvent free and non-acid RTV silicone sealant which has been developed for civil engineering, construction and industrial use. ThreeBond's 5211E cures spontaneously on... | |
| Techsil RTV10533 is a one-component, ready-to-use, adhesive/sealant with a flowable consistency specially developed for applications where high strength is required. On exposure to atmospheric moisture at room temperature this product... | |
| Techsil® 1382 is a fast cure 1-part RTV silicone sealant specially formulated for applications requiring a combination of good adhesion, excellent physical and non-corrosive properties. The Oxime based cure system... | |
| Techsil® 1387 is a fast cure 1-part RTV silicone sealant specially formulated for applications requiring a good adhesion, excellent physical properties whilst also being non-corrosive. 1387 is utilizes an oxime... | |
| Techsil® IS803 is a ready-to-use one part adhesive sealant, which reacts with atmospheric moisture to form a resilient rubber, which remains flexible over a very wide temperature range. Techsil® IS803... | |
| Techsil® OB1 has been developed to bond a wide variety of heat cured silicone sections. OB1 is a ready to use, pre-catalyzed one component silicone adhesive offering fast cure at... | |
| Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. RTV12120 is a neutral... | |
| Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. This grade utilizes a... | |
| Techsil® RTV27844 is a clear liquid, which cures at room temperature to a high strength silicone rubber with the addition of a curing agent. Once cured, RTV27844 has a hardness... | |
| Techsil® RTV27844 is normally supplied in a 10:1 2-part kit, however the B part is available to order separately in case you choose to use the kits in a different... | |
| Techsil® RTV27905 is a soft, adherent, clear silicone elastomer gel which is designed for the encapsulation and protection of electronic components. It is a low viscosity, 2 component system that... | |
| Techsil® RTV27909 is a clear and colorless, solvent free two-component silicone gel. It is a easily pourable and is kit matched in a handy 1:1 mixing ratio; 1kg Part A... | |
| Techsil® TIM11021G is a silicone compound that provides high thermal conductivity. It exhibits virtually no oil separation and minimal weight loss at elevated temperatures, which contributes to stability of TIM... | |
| Techsil® RTV15930 is a single component, room temperature silicone liquid gasket which begins to set in minutes. This grade is perfect for sealing complex three point surfaces of cylinder blocks,... | |
| The product Three Bond 5222N is a single-component solvent free and non-acid sealant based on modified silicone with low odor emission. Developed as a phthalate-free direct replacement for TB5222D, within... | |
| Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it... | |
| Three Bond 1207C is a Dark Red single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor. Within a very short time it... | |
| ThreeBond 1281B is a one component room temperature curing silicone based sealant. This grade has gear box oil resistance, an excellent heat and cold resistance with a wide temperature range... | |
| ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV... | |
| ThreeBond TB 1216E is a single component, solvent free and non-acid RTV silicone liquid gasket with low odor. Within a very short time this grade forms a rubber-like highly elastic... | |
| Threebond TB1208B is a single component, solvent free and non-acid liquid RTV gasket silicone. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the... | |
| TSE3221S is a heat curable translucent silicone adhesive designed for sealing and coating applications. This grade adheres well to a variety of substrates such as metals, plastics, ceramic and glass... | |
| TSE3281-G is a thermally conductive silicone adhesive from Momentive Performance Materials. This one component material is non-corrosive and has excellent adhesion properties to a wide variety of substrates. Potential applications... | |
| TSE3331 is a two part, heat curing silicone from Momentive Performance Materials designed for potting and encapsulation where flammability and/or thermal conductivity is of concern. It provides excellent flame retardant... | |
| TSE3397 B is a black one-component, fast-cure, non corrosive silicone adhesive sealant that offers excellent corrosion- free adhesion to metals, including copper, plastics, ceramics, glass, etc. without the use of... | |
| TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is... |