Techsil Limited Spraytec™ 420 43 Upholstery Spray Hot Melt 10kg PAHM20238

Description
Colour: Off White Open Time: Up to 3 minutes Viscosity: Medium Application Temperature: 180°C Service Temperature Range: -13°C to 90°C Quantity per box: 170 Slugs Spraytec™ 420 is an off white general purpose spray adhesive sold in 43mm slugs. Specially designed for use in the Spraytec™ 6300 & 7300 spray hot melt glue guns. Suitable for use on: Packaging Upholstery Vacuum formed foams Cotton backed vinyl Bubble film
Description
Colour: Off White Open Time: Up to 3 minutes Viscosity: Medium Application Temperature: 180°C Service Temperature Range: -13°C to 90°C Quantity per box: 170 Slugs Spraytec™ 420 is an off white general purpose spray adhesive sold in 43mm slugs. Specially designed for use in the Spraytec™ 6300 & 7300 spray hot melt glue guns. Suitable for use on: Packaging Upholstery Vacuum formed foams Cotton backed vinyl Bubble film

Suppliers

Company
Product
Description
Supplier Links
Spraytec™ 420 43 Upholstery Spray Hot Melt 10kg - PAHM20238 - Techsil Limited
Bidford on Avon, United Kingdom
Spraytec™ 420 43 Upholstery Spray Hot Melt 10kg
PAHM20238
Spraytec™ 420 43 Upholstery Spray Hot Melt 10kg PAHM20238
Colour: Off White Open Time: Up to 3 minutes Viscosity: Medium Application Temperature: 180°C Service Temperature Range: -13°C to 90°C Quantity per box: 170 Slugs Spraytec™ 420 is an off white general purpose spray adhesive sold in 43mm slugs. Specially designed for use in the Spraytec™ 6300 & 7300 spray hot melt glue guns. Suitable for use on: Packaging Upholstery Vacuum formed foams Cotton backed vinyl Bubble film
  • Colour: Off White
  • Open Time: Up to 3 minutes
  • Viscosity: Medium
  • Application Temperature: 180°C
  • Service Temperature Range: -13°C to 90°C
  • Quantity per box: 170 Slugs

Spraytec™ 420 is an off white general purpose spray adhesive sold in 43mm slugs. Specially designed for use in the Spraytec™ 6300 & 7300 spray hot melt glue guns. Suitable for use on:

  • Packaging
  • Upholstery
  • Vacuum formed foams
  • Cotton backed vinyl
  • Bubble film
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20238
Product Name Spraytec™ 420 43 Upholstery Spray Hot Melt 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Epoxylite® - E 6103 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Filled
View Details
Dymax Ultra Light-Weld® GA-201 Gasketing Resin Opaque 160 mL Cartridge - GA-201 160ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Features Sealant
Substrate Compatibility Metal; Plastic
View Details
Glue, Adhesives, Applicators - A104826-ND - DigiKey
Specs
Chemical System Epoxy
View Details