Techsil Limited tecbond® 342 12 White Instant Grab Hot Melt 5kg PAHM20235

Description
Colour: White Open Time: Very Short Viscosity: High Application Temperature: 195°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® 342-12 is a white hot melt adhesive that offers a very high initial grab. Ideal for cable attachment in telephone, IT and alarm industries, and electrical encapsulation. Also suitable for heavy duty carton board applications Also available in 43mm. FDA approved for in-direct food contact.
Description
Colour: White Open Time: Very Short Viscosity: High Application Temperature: 195°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® 342-12 is a white hot melt adhesive that offers a very high initial grab. Ideal for cable attachment in telephone, IT and alarm industries, and electrical encapsulation. Also suitable for heavy duty carton board applications Also available in 43mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 342 12 White Instant Grab Hot Melt 5kg - PAHM20235 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 342 12 White Instant Grab Hot Melt 5kg
PAHM20235
tecbond® 342 12 White Instant Grab Hot Melt 5kg PAHM20235
Colour: White Open Time: Very Short Viscosity: High Application Temperature: 195°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® 342-12 is a white hot melt adhesive that offers a very high initial grab. Ideal for cable attachment in telephone, IT and alarm industries, and electrical encapsulation. Also suitable for heavy duty carton board applications Also available in 43mm. FDA approved for in-direct food contact.
  • Colour: White
  • Open Time: Very Short
  • Viscosity: High
  • Application Temperature: 195°C
  • Service Temperature Range: -10°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 342-12 is a white hot melt adhesive that offers a very high initial grab. Ideal for cable attachment in telephone, IT and alarm industries, and electrical encapsulation. Also suitable for heavy duty carton board applications

Also available in 43mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20235
Product Name tecbond® 342 12 White Instant Grab Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

One component, high temperature resistant epoxy system for bonding and sealing - EP17HTDA-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Unfilled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax EMAX 99004 Dual Cure Encapsulant Light Yellow 300 mL Cartridge - E-MAX 99004 300ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Features Encapsulant, Potting Compound
Viscosity 15000 cP
View Details
Elemelt HM302 Hot Melt Adhesive Pellets White 30 lb Case - ELEMELT HM302-30T - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Features Sealant
Viscosity 1500 to 6100 cP
View Details