Techsil Limited Momentive PSA6573A PressureSensitive Adhesive 300g MOSI04019

Description
SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide and a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP. This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks. Product Benefits Wide temperature performance range Maintains good shear and tack properties at high temperatures Offers good adhesion to many substrates Resistant to moisture, weathering, chemicals and biological attack Excellent peel and shear strength Technical Properties Colour: Light straw/translucent Viscosity: 19,000 cps Silicone Solids: 60%
Datasheet
Description
SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide and a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP. This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks. Product Benefits Wide temperature performance range Maintains good shear and tack properties at high temperatures Offers good adhesion to many substrates Resistant to moisture, weathering, chemicals and biological attack Excellent peel and shear strength Technical Properties Colour: Light straw/translucent Viscosity: 19,000 cps Silicone Solids: 60%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive PSA6573A PressureSensitive Adhesive 300g - MOSI04019 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive PSA6573A PressureSensitive Adhesive 300g
MOSI04019
Momentive PSA6573A PressureSensitive Adhesive 300g MOSI04019
SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide and a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP. This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks. Product Benefits Wide temperature performance range Maintains good shear and tack properties at high temperatures Offers good adhesion to many substrates Resistant to moisture, weathering, chemicals and biological attack Excellent peel and shear strength Technical Properties Colour: Light straw/translucent Viscosity: 19,000 cps Silicone Solids: 60%

SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide and a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP.

This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks.

Product Benefits

  • Wide temperature performance range
  • Maintains good shear and tack properties at high temperatures
  • Offers good adhesion to many substrates
  • Resistant to moisture, weathering, chemicals and biological attack
  • Excellent peel and shear strength

Technical Properties

  • Colour: Light straw/translucent
  • Viscosity: 19,000 cps
  • Silicone Solids: 60%
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI04019
Product Name Momentive PSA6573A PressureSensitive Adhesive 300g
Cure / Technology Contact or Pressure Sensitive Adhesives
Unlock Full Specs
to access all available technical data

Similar Products

UV-Curing Epoxy, NOA 1375, 6 gm Syringe - NOA-1375S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Magna-Cryl® 2807 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Substrate Compatibility Plastic
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details