Techsil Limited tecbond® 239 12 Economy Crystal Clear Hot Melt 5kg PAHM20017

Description
Colour: Crystal Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 239 is an exceptionally clear economic general purpose adhesive. It is and excellent gap filler and ideal for foams and fabrics that are porous in nature. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Wood Paper Card Foam Fabrics FDA approved for in-direct food contact.
Description
Colour: Crystal Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 239 is an exceptionally clear economic general purpose adhesive. It is and excellent gap filler and ideal for foams and fabrics that are porous in nature. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Wood Paper Card Foam Fabrics FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 239 12 Economy Crystal Clear Hot Melt 5kg - PAHM20017 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 239 12 Economy Crystal Clear Hot Melt 5kg
PAHM20017
tecbond® 239 12 Economy Crystal Clear Hot Melt 5kg PAHM20017
Colour: Crystal Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 239 is an exceptionally clear economic general purpose adhesive. It is and excellent gap filler and ideal for foams and fabrics that are porous in nature. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on: Wood Paper Card Foam Fabrics FDA approved for in-direct food contact.
  • Colour: Crystal Clear
  • Open Time: Medium
  • Viscosity: High
  • Application Temperature: 195°C
  • Service Temperature Range: -30°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 239 is an exceptionally clear economic general purpose adhesive. It is and excellent gap filler and ideal for foams and fabrics that are porous in nature. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Wood
  • Paper
  • Card
  • Foam
  • Fabrics

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20017
Product Name tecbond® 239 12 Economy Crystal Clear Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Ultra Light-Weld® 3099 UV Curing Adhesive Clear 1 L Bottle - 3099 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 150 cP
Tensile (Break) 2800 psi (19305 KPa)
View Details
Low Thermal Resistance Carbon Fiber Thermal Gap Pad for Semiconductor Heat Sinks - CSF45 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Adhesives - 2391516 - RS Components, Ltd.
Specs
Type / Form Liquid
Use Temperature 302 F (150 C)
View Details
3 suppliers
Formulations - Applications - Bonding - Fusionbond 375 - 3375AB22 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Two Component  
Chemical System Vinyl; Acrylic
Substrate Compatibility Metal; Plastic; PVC, acrylic, ABS, stainless steel, and some types of fiberglass
View Details