Momentive TSE392 clear is a one-component, fast cure, non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. TSE392 has a thixotropic paste consistency and excellent corrosion-free adhesion to metals, including copper, plastics, ceramics, glass, etc. without the use of primers. Momentive TSE 392 is non-corrosive to metals: meets MIL-A-46146B corrosion test. It offers a low odor, fast cure and releases an alcohol vapor during cure. Offers a primer less adhesion to many substrates and boasts excellent high and low temperature resistance (-55°C up to 200°C) along with excellent weatherability, ozone, and chemical resistance. TSE392 also offers excellent electrical insulation properties. It is UL94 HB recognized (File No: E56745) and comes in a simple and easy-to-use one-component system. Available in white or clear.
| Techsil Limited | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | MOSI17164 |
| Product Name | Momentive TSE392 Clear Paste Silicone 310ml |
| Chemical System | Silicone; Elastomeric |