Techsil Limited Panacol Vitralit Vi-6128 UV Acrylic Adhesive 100ml PNVI00011

Description
Panacol Vitralit® 6128 is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals, stone and other hard materials as well as being a potting compound with excellent adhesion to many thermoplastics. VI 6128 has both a thermal initiator and a chemical activator which allows the material to cure in shadowed areas. It offers very short curing times, good adhesion to a variety of substrates and very easy handling. Suitable for use in electronics, optical and medical applications. Product benefits Temperature resistance of -40°C to 150°C Cures to a 70-80 Shore D Hardness Easy to use, one component product Solvent-Free Has a thermal initiator and chemical activator
Datasheet
Description
Panacol Vitralit® 6128 is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals, stone and other hard materials as well as being a potting compound with excellent adhesion to many thermoplastics. VI 6128 has both a thermal initiator and a chemical activator which allows the material to cure in shadowed areas. It offers very short curing times, good adhesion to a variety of substrates and very easy handling. Suitable for use in electronics, optical and medical applications. Product benefits Temperature resistance of -40°C to 150°C Cures to a 70-80 Shore D Hardness Easy to use, one component product Solvent-Free Has a thermal initiator and chemical activator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panacol Vitralit Vi-6128 UV Acrylic Adhesive 100ml - PNVI00011 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Vitralit Vi-6128 UV Acrylic Adhesive 100ml
PNVI00011
Panacol Vitralit Vi-6128 UV Acrylic Adhesive 100ml PNVI00011
Panacol Vitralit® 6128 is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals, stone and other hard materials as well as being a potting compound with excellent adhesion to many thermoplastics. VI 6128 has both a thermal initiator and a chemical activator which allows the material to cure in shadowed areas. It offers very short curing times, good adhesion to a variety of substrates and very easy handling. Suitable for use in electronics, optical and medical applications. Product benefits Temperature resistance of -40°C to 150°C Cures to a 70-80 Shore D Hardness Easy to use, one component product Solvent-Free Has a thermal initiator and chemical activator

Panacol Vitralit® 6128 is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals, stone and other hard materials as well as being a potting compound with excellent adhesion to many thermoplastics.

VI 6128 has both a thermal initiator and a chemical activator which allows the material to cure in shadowed areas. It offers very short curing times, good adhesion to a variety of substrates and very easy handling. Suitable for use in electronics, optical and medical applications.

Product benefits

  • Temperature resistance of -40°C to 150°C
  • Cures to a 70-80 Shore D Hardness
  • Easy to use, one component product
  • Solvent-Free
  • Has a thermal initiator and chemical activator
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PNVI00011
Product Name Panacol Vitralit Vi-6128 UV Acrylic Adhesive 100ml
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

Dymax 9102 UV-Light Cure Encapsulant Clear 30 mL MR Syringe - 9102 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Features Encapsulant, Potting Compound
Viscosity 17000 cP
View Details
Silicone-Free Thermal Gel Series - AE20-LT - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Formulations - Applications - Bonding - Ultrabond 55711 - 35571161 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details