Techsil Limited Datasheets for Primers and Adhesion Promoters
Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
Primers and Adhesion Promoters: Learn more
| Product Name | Notes |
|---|---|
| BJB TC-89 Polyurethane Primer was developed to apply against cured urethane substrates for achieving good adhesion when applying another urethane product for painting or bonding applications. TC-89 has also proved... | |
| Chemlease MPP 712 EZ is a mold prep and primer. It has been formulated for sealing tooling in both the FRP and advanced composite sectors. Appropriate substrates include polyester gelcoat... | |
| Cyanolit® EN/C Primer is designed to be used in combination with Cyanolit® adhesives. It is a solvent containing a primer for the pre-treatment of polyolefins and nonpolar synthetic materials such... | |
| Krylon® ColorMaster® is a premium spray primer that seals and protects for maximum coverage. It increases paint adhesion to compatible substrates, ensures the true paint color is achieved and smooths... | |
| Krylon® COLORmaxx spray paint provides a brilliant, on-trend colors in a variety of sheens. This product has smooth application with added rust protection. Suitable for use on wood, metal, wicker,... | |
| Plexus™ PC120 is a primer and conditioner for non-porous metals to allow better bond strength. PC120 is designed for Plexus products outside of the 800 series. To use, wipe on... | |
| SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help... | |
| SS4044p is a pale yellow primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to... | |
| SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help... | |
| SS4155 is a blue primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help... | |
| SS4179 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help... | |
| Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass... |