Techsil Limited Momentive TSE397 Clear Semi-Flowable Silicone 160g MOSI01256

Description
Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Semi-Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 20 Shore A Elongation: 300% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)
Datasheet
Description
Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Semi-Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 20 Shore A Elongation: 300% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE397 Clear Semi-Flowable Silicone 160g - MOSI01256 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE397 Clear Semi-Flowable Silicone 160g
MOSI01256
Momentive TSE397 Clear Semi-Flowable Silicone 160g MOSI01256
Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Semi-Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 20 Shore A Elongation: 300% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)

Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications.

Product Benefits

  • Non-corrosive to metals
  • Fast cure
  • Low odour
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Semi-Flowable
  • Colour: Clear
  • Tack-Free Time: 10 Mins
  • Cured Shore Hardness: 20 Shore A
  • Elongation: 300%
  • Dielectric Strength: 22kv/ mm
  • Operating Temperature: -55°C to +200°C

Product Specifications

  • Military Specification: MIL-A-46146B (Corrosion Test Only)
  • UL94 HB Recognised (File no: E56745)
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01256
Product Name Momentive TSE397 Clear Semi-Flowable Silicone 160g
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Heat Transfer Compound - T-99 - Thermon, Inc
Specs
Cure / Technology Single Component
Features Thermally Conductive
Use Temperature 32 to 2200 F (0 to 1204 C)
View Details