Techsil Limited ThreeBond TB3164 UV-Curing Silicone 330ml TBSI19064

Description
ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV rays cure in seconds whilst other areas cure by moisture in the air. After curing the product becomes an elastic rubber which can be used on electronic assemblies for bonding, potting, sealing or coating. TB3164 is extremely simple to apply, allowing it to be used with automatic dispensing equipment. Blue in color, this grade offer easy identification and provides excellent resistance to hear, cold, moisture and water along with providing excellent chemical and thermal resistance. 3164 cures with a semi- transparent result and offers very good vibration damping and shock absorbing properties.
Datasheet
Description
ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV rays cure in seconds whilst other areas cure by moisture in the air. After curing the product becomes an elastic rubber which can be used on electronic assemblies for bonding, potting, sealing or coating. TB3164 is extremely simple to apply, allowing it to be used with automatic dispensing equipment. Blue in color, this grade offer easy identification and provides excellent resistance to hear, cold, moisture and water along with providing excellent chemical and thermal resistance. 3164 cures with a semi- transparent result and offers very good vibration damping and shock absorbing properties.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB3164 UV-Curing Silicone 330ml - TBSI19064 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB3164 UV-Curing Silicone 330ml
TBSI19064
ThreeBond TB3164 UV-Curing Silicone 330ml TBSI19064
ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV rays cure in seconds whilst other areas cure by moisture in the air. After curing the product becomes an elastic rubber which can be used on electronic assemblies for bonding, potting, sealing or coating. TB3164 is extremely simple to apply, allowing it to be used with automatic dispensing equipment. Blue in color, this grade offer easy identification and provides excellent resistance to hear, cold, moisture and water along with providing excellent chemical and thermal resistance. 3164 cures with a semi- transparent result and offers very good vibration damping and shock absorbing properties.

ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV rays cure in seconds whilst other areas cure by moisture in the air. After curing the product becomes an elastic rubber which can be used on electronic assemblies for bonding, potting, sealing or coating. TB3164 is extremely simple to apply, allowing it to be used with automatic dispensing equipment. Blue in color, this grade offer easy identification and provides excellent resistance to hear, cold, moisture and water along with providing excellent chemical and thermal resistance. 3164 cures with a semi- transparent result and offers very good vibration damping and shock absorbing properties.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number TBSI19064
Product Name ThreeBond TB3164 UV-Curing Silicone 330ml
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Heat Transfer Compound - T-99 - Thermon, Inc
Specs
Cure / Technology Single Component
Features Thermally Conductive
Use Temperature 32 to 2200 F (0 to 1204 C)
View Details