Techsil Limited Datasheets for Industrial Paints
Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates.
Industrial Paints: Learn more
| Product Name | Notes |
|---|---|
| DETAILS Krylon® Sea Glass Finish spray provides a sophisticated, beach-inspired look with soothing costal colours to any clear glass surface. Designed for use on glass Semi-translucent, smooth powderdry and frosted... | |
| Krylon & Sprayon Special Order Code Hammered Finished Gold #3902 For special request items from Sherwin Williams. | |
| Krylon® Acrylic Coating provides a permanent, protective gloss coating that will not yellow with age. It is moisture-resistant and smudge-proof and improves artwork and photo contrast. Suitable for use on... | |
| Krylon® Camouflage paint is made using Fusion for Plastic® Technology allowing the product to bond to most plastics, PVC, hard vinyl, ceramic glass, wood, metal and wicker without the need... | |
| Krylon® Clear Matte Preserve It! is a preservation spray designed for protecting prints and paper articles from deterioration. It offers protection from UV rays and moisture. Suitable for use on... | |
| Krylon® ColorMaster® Acrylic Crystal Clear is a premium clear coating for added durability and protection. Dry to touch within 10 minutes and dry to handle within 1 hour. Suitable for... | |
| Krylon® ColorMaster® is a premium spray primer that seals and protects for maximum coverage. It increases paint adhesion to compatible substrates, ensures the true paint color is achieved and smooths... | |
| Krylon® COLORmaxx spray paint provides a brilliant, on-trend colors in a variety of sheens. This product has smooth application with added rust protection. Suitable for use on wood, metal, wicker,... | |
| Krylon® High Heat provides high heat projects with the high-quality protection they need, it stands up to very high temperatures and protects against rust. This grade dry's to touch in... | |
| Krylon® Looking Glass® spray paint transforms clear glass into a highly-reflective, mirror-like surface. Extremely easy to use, just spray on the reverse side of the clear glass. Color: Mirror Finish... | |
| Krylon® Matte Finish spray paint provides a permanent, non-gloss matt finish which protects art, crafts and valuables. This product is non-yellowing, moisture resistant and eliminates any light reflection or glossy... | |
| Krylon® Triple Thick is a crystal clear glaze which offers a bright, high-gloss finish that looks like glass and gives the illusion of depth. One coat of this product equals... | |
| Krylon® QUIK-MARK™ is a water-based marking paint designed for use on concrete, pavement, gravel, grass, brick, asphalt, athletic fields, excavation, ground surveying and construction marking. This material offers a one-coat... | |
| Krylon® Sea Glass Finish spray provides a sophisticated, beach-inspired look with soothing costal colours to any clear glass surface. Designed for use on glass Semi-translucent, smooth powderdry and frosted finish... |