Techsil Limited ThreeBond TB1401 Clear Locking Agent 200gm Tin TBTL19201

Description
TB1401 is a thread lock that is safe for all plastic & painted applications such as taillights, fairings, plastics and small screws. ThreeBond 1401 contains synthetic resins and rubbers as its main components. In a single application it prevents screws, nuts and bolts from loosening, leaking and rusting. Threaded components assembled with TB1401 are designed to be removable with a force of approximately 10 - 20% greater than that used for fastening. Being an air drying resin, TB 1401 cures completely even outside the confines of threaded sections. Therefore it can be used to replace conventional low strength anaerobic thread lockers and tamper-proof paints, and is applicable to plastic parts. (For screws which required greater locking and are not subjected to frequent disassembly, the TB1300 series anaerobic locking agents are recommended). Once cured, TB1401 is resilient and provides excellent vibration and impact resistance. Being of low viscosity, TB 1401 penetrates into threads to prevent loosening and leakage. It also prevents rusting and corrosion. This product provides an excellent locking effect with easy disassembly with normal tools. TB 1401 does not effect plastics or painted parts and maintains locking effect permanently. TB 1401 is a clear liquid with an effective temperature range of -40c - +120c.
Datasheet
Description
TB1401 is a thread lock that is safe for all plastic & painted applications such as taillights, fairings, plastics and small screws. ThreeBond 1401 contains synthetic resins and rubbers as its main components. In a single application it prevents screws, nuts and bolts from loosening, leaking and rusting. Threaded components assembled with TB1401 are designed to be removable with a force of approximately 10 - 20% greater than that used for fastening. Being an air drying resin, TB 1401 cures completely even outside the confines of threaded sections. Therefore it can be used to replace conventional low strength anaerobic thread lockers and tamper-proof paints, and is applicable to plastic parts. (For screws which required greater locking and are not subjected to frequent disassembly, the TB1300 series anaerobic locking agents are recommended). Once cured, TB1401 is resilient and provides excellent vibration and impact resistance. Being of low viscosity, TB 1401 penetrates into threads to prevent loosening and leakage. It also prevents rusting and corrosion. This product provides an excellent locking effect with easy disassembly with normal tools. TB 1401 does not effect plastics or painted parts and maintains locking effect permanently. TB 1401 is a clear liquid with an effective temperature range of -40c - +120c.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1401 Clear Locking Agent 200gm Tin - TBTL19201 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1401 Clear Locking Agent 200gm Tin
TBTL19201
ThreeBond TB1401 Clear Locking Agent 200gm Tin TBTL19201
TB1401 is a thread lock that is safe for all plastic & painted applications such as taillights, fairings, plastics and small screws. ThreeBond 1401 contains synthetic resins and rubbers as its main components. In a single application it prevents screws, nuts and bolts from loosening, leaking and rusting. Threaded components assembled with TB1401 are designed to be removable with a force of approximately 10 - 20% greater than that used for fastening. Being an air drying resin, TB 1401 cures completely even outside the confines of threaded sections. Therefore it can be used to replace conventional low strength anaerobic thread lockers and tamper-proof paints, and is applicable to plastic parts. (For screws which required greater locking and are not subjected to frequent disassembly, the TB1300 series anaerobic locking agents are recommended). Once cured, TB1401 is resilient and provides excellent vibration and impact resistance. Being of low viscosity, TB 1401 penetrates into threads to prevent loosening and leakage. It also prevents rusting and corrosion. This product provides an excellent locking effect with easy disassembly with normal tools. TB 1401 does not effect plastics or painted parts and maintains locking effect permanently. TB 1401 is a clear liquid with an effective temperature range of -40c - +120c.

TB1401 is a thread lock that is safe for all plastic & painted applications such as taillights, fairings, plastics and small screws. ThreeBond 1401 contains synthetic resins and rubbers as its main components. In a single application it prevents screws, nuts and bolts from loosening, leaking and rusting. Threaded components assembled with TB1401 are designed to be removable with a force of approximately 10 - 20% greater than that used for fastening. Being an air drying resin, TB 1401 cures completely even outside the confines of threaded sections. Therefore it can be used to replace conventional low strength anaerobic thread lockers and tamper-proof paints, and is applicable to plastic parts. (For screws which required greater locking and are not subjected to frequent disassembly, the TB1300 series anaerobic locking agents are recommended). Once cured, TB1401 is resilient and provides excellent vibration and impact resistance. Being of low viscosity, TB 1401 penetrates into threads to prevent loosening and leakage. It also prevents rusting and corrosion. This product provides an excellent locking effect with easy disassembly with normal tools. TB 1401 does not effect plastics or painted parts and maintains locking effect permanently. TB 1401 is a clear liquid with an effective temperature range of -40c - +120c.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number TBTL19201
Product Name ThreeBond TB1401 Clear Locking Agent 200gm Tin
Features Threadlocker or Retainer
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Features Sealant
View Details