Techsil Limited Momentive PSA6573A PressureSensitive Adhesive 10lb MOSI04017

Description
SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide and a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP. This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks. Product Benefits Wide temperature performance range Maintains good shear and tack properties at high temperatures Offers good adhesion to many substrates Resistant to moisture, weathering, chemicals and biological attack Excellent peel and shear strength Technical Properties Colour: Light straw/translucent Viscosity: 19,000 cps Silicone Solids: 60%
Description
SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide and a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP. This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks. Product Benefits Wide temperature performance range Maintains good shear and tack properties at high temperatures Offers good adhesion to many substrates Resistant to moisture, weathering, chemicals and biological attack Excellent peel and shear strength Technical Properties Colour: Light straw/translucent Viscosity: 19,000 cps Silicone Solids: 60%

Suppliers

Company
Product
Description
Supplier Links
Momentive PSA6573A PressureSensitive Adhesive 10lb - MOSI04017 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive PSA6573A PressureSensitive Adhesive 10lb
MOSI04017
Momentive PSA6573A PressureSensitive Adhesive 10lb MOSI04017
SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide and a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP. This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks. Product Benefits Wide temperature performance range Maintains good shear and tack properties at high temperatures Offers good adhesion to many substrates Resistant to moisture, weathering, chemicals and biological attack Excellent peel and shear strength Technical Properties Colour: Light straw/translucent Viscosity: 19,000 cps Silicone Solids: 60%

SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide and a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP.

This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks.

Product Benefits

  • Wide temperature performance range
  • Maintains good shear and tack properties at high temperatures
  • Offers good adhesion to many substrates
  • Resistant to moisture, weathering, chemicals and biological attack
  • Excellent peel and shear strength

Technical Properties

  • Colour: Light straw/translucent
  • Viscosity: 19,000 cps
  • Silicone Solids: 60%
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI04017
Product Name Momentive PSA6573A PressureSensitive Adhesive 10lb
Cure / Technology Contact or Pressure Sensitive Adhesives
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Sealant
View Details
Light-Curable Materials, Dissimilar Substrate Bonding, 9202-W -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Substrate Compatibility Ceramic, Glass; Metal; Dissimilar Substrates; PC, PET, PMMA, Glass, Stainless Steel
Industry Designed for optical alignment applications
View Details