Techsil Limited tecbond® 1X 12 Packaging Hot Melt Glue Sticks 5kg PAHM20207

Description
Colour: Light Brown Open Time: Medium Viscosity: Medium Application Temperature: 180°C to 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 1X 12 is a wood working and packing adhesive that is suitable for use with any tec™ 12mm Hot Melt Glue Gun. Suitable for use on: Paper Board Wood FDA approved for in-direct food contact.
Description
Colour: Light Brown Open Time: Medium Viscosity: Medium Application Temperature: 180°C to 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 1X 12 is a wood working and packing adhesive that is suitable for use with any tec™ 12mm Hot Melt Glue Gun. Suitable for use on: Paper Board Wood FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 1X 12 Packaging Hot Melt Glue Sticks 5kg - PAHM20207 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 1X 12 Packaging Hot Melt Glue Sticks 5kg
PAHM20207
tecbond® 1X 12 Packaging Hot Melt Glue Sticks 5kg PAHM20207
Colour: Light Brown Open Time: Medium Viscosity: Medium Application Temperature: 180°C to 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 1X 12 is a wood working and packing adhesive that is suitable for use with any tec™ 12mm Hot Melt Glue Gun. Suitable for use on: Paper Board Wood FDA approved for in-direct food contact.
  • Colour: Light Brown
  • Open Time: Medium
  • Viscosity: Medium
  • Application Temperature: 180°C to 195°C
  • Service Temperature Range: -20°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 1X 12 is a wood working and packing adhesive that is suitable for use with any tec™ 12mm Hot Melt Glue Gun. Suitable for use on:

  • Paper
  • Board
  • Wood

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20207
Product Name tecbond® 1X 12 Packaging Hot Melt Glue Sticks 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Epoxylite® - E 6103 Hi Temp Epoxy Kit - ELANTAS North America LLC
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Filled
View Details
Dymax Multi-Cure 9-20801 UV Curing Adhesive Coating Off-White 30 mL MR Syringe - 9-20801 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 110000 cP
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
View Details
Glue, Adhesives, Applicators - 484-S1184-KIT-1-ND - DigiKey
Specs
Chemical System Epoxy
View Details