Techsil Limited MG Chemicals Med Cure Thermal Epoxy Adhesive 6ml MGEP00014

Description
MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade bonds very well to most substrates used in electronic assemblies; this grade also offers resistance to mechanical shocks and thermal. 8329TCM epoxy has many uses, its excellent conductivity improves thermal management for modern high powered devices which in turn increases their long term reliability. Ideal for thermal management applications where superior bonding strength is required alongside good thermal transfer. Strong water and chemical resistance. Product Benefits Thermal conductivity: 1.36 W/(m·K) 1:1 mix ratio Working time: 45 minutes Cure time: 1 hour @ 65°C, or 24 hours at room temperature Good adhesive strength Strong resistance to water, brine, acids, bases, and aliphatic hydrocarbons Room temperature storage
Datasheet
Description
MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade bonds very well to most substrates used in electronic assemblies; this grade also offers resistance to mechanical shocks and thermal. 8329TCM epoxy has many uses, its excellent conductivity improves thermal management for modern high powered devices which in turn increases their long term reliability. Ideal for thermal management applications where superior bonding strength is required alongside good thermal transfer. Strong water and chemical resistance. Product Benefits Thermal conductivity: 1.36 W/(m·K) 1:1 mix ratio Working time: 45 minutes Cure time: 1 hour @ 65°C, or 24 hours at room temperature Good adhesive strength Strong resistance to water, brine, acids, bases, and aliphatic hydrocarbons Room temperature storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MG Chemicals Med Cure Thermal Epoxy Adhesive 6ml - MGEP00014 - Techsil Limited
Bidford on Avon, United Kingdom
MG Chemicals Med Cure Thermal Epoxy Adhesive 6ml
MGEP00014
MG Chemicals Med Cure Thermal Epoxy Adhesive 6ml MGEP00014
MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade bonds very well to most substrates used in electronic assemblies; this grade also offers resistance to mechanical shocks and thermal. 8329TCM epoxy has many uses, its excellent conductivity improves thermal management for modern high powered devices which in turn increases their long term reliability. Ideal for thermal management applications where superior bonding strength is required alongside good thermal transfer. Strong water and chemical resistance. Product Benefits Thermal conductivity: 1.36 W/(m·K) 1:1 mix ratio Working time: 45 minutes Cure time: 1 hour @ 65°C, or 24 hours at room temperature Good adhesive strength Strong resistance to water, brine, acids, bases, and aliphatic hydrocarbons Room temperature storage

MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade bonds very well to most substrates used in electronic assemblies; this grade also offers resistance to mechanical shocks and thermal.

8329TCM epoxy has many uses, its excellent conductivity improves thermal management for modern high powered devices which in turn increases their long term reliability. Ideal for thermal management applications where superior bonding strength is required alongside good thermal transfer. Strong water and chemical resistance.

Product Benefits

  • Thermal conductivity: 1.36 W/(m·K)
  • 1:1 mix ratio
  • Working time: 45 minutes
  • Cure time: 1 hour @ 65°C, or 24 hours at room temperature
  • Good adhesive strength
  • Strong resistance to water, brine, acids, bases, and aliphatic hydrocarbons
  • Room temperature storage
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MGEP00014
Product Name MG Chemicals Med Cure Thermal Epoxy Adhesive 6ml
Cure / Technology Thermoset
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Features Thermally Conductive
Use Temperature 32 to 450 F (0 to 232 C)
View Details
Ellsworth E-CAST 207-1 Epoxy Adhesive Light Gray 50 mL Cartridge - E-CAST 207-1 50ML CARTRDGE - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Substrate Compatibility Metal; Paper or Paperboard; Plastic
View Details