Techsil Limited Momentive TSE3221S Dielectric Silicone Adh. 1kg MOSI01316

Description
TSE3221S is a heat curable translucent silicone adhesive designed for sealing and coating applications. This grade adheres well to a variety of substrates such as metals, plastics, ceramic and glass without the use of a primer. Potential applications include sealing and coating for hybrid Ics, semiconductor modules, automotive electronic units, communication devices, home appliance assemblies etc. Also for use as an adhesive for heat cured silicone rubber or as a base for silicone printing inks. Product Benefits Easy to use, one-component material Heat accelerated cure Non-corrosive to metals High elongation Good dielectric properties Excellent adhesion properties Technical Properties Uncured Consistency:Flowable Colour: Translucent Cured Shore Hardness: 28 Shore A Elongation: 370% Dielectric Strength: 23kv/ mm
Datasheet
Description
TSE3221S is a heat curable translucent silicone adhesive designed for sealing and coating applications. This grade adheres well to a variety of substrates such as metals, plastics, ceramic and glass without the use of a primer. Potential applications include sealing and coating for hybrid Ics, semiconductor modules, automotive electronic units, communication devices, home appliance assemblies etc. Also for use as an adhesive for heat cured silicone rubber or as a base for silicone printing inks. Product Benefits Easy to use, one-component material Heat accelerated cure Non-corrosive to metals High elongation Good dielectric properties Excellent adhesion properties Technical Properties Uncured Consistency:Flowable Colour: Translucent Cured Shore Hardness: 28 Shore A Elongation: 370% Dielectric Strength: 23kv/ mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE3221S Dielectric Silicone Adh. 1kg - MOSI01316 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE3221S Dielectric Silicone Adh. 1kg
MOSI01316
Momentive TSE3221S Dielectric Silicone Adh. 1kg MOSI01316
TSE3221S is a heat curable translucent silicone adhesive designed for sealing and coating applications. This grade adheres well to a variety of substrates such as metals, plastics, ceramic and glass without the use of a primer. Potential applications include sealing and coating for hybrid Ics, semiconductor modules, automotive electronic units, communication devices, home appliance assemblies etc. Also for use as an adhesive for heat cured silicone rubber or as a base for silicone printing inks. Product Benefits Easy to use, one-component material Heat accelerated cure Non-corrosive to metals High elongation Good dielectric properties Excellent adhesion properties Technical Properties Uncured Consistency:Flowable Colour: Translucent Cured Shore Hardness: 28 Shore A Elongation: 370% Dielectric Strength: 23kv/ mm

TSE3221S is a heat curable translucent silicone adhesive designed for sealing and coating applications. This grade adheres well to a variety of substrates such as metals, plastics, ceramic and glass without the use of a primer.

Potential applications include sealing and coating for hybrid Ics, semiconductor modules, automotive electronic units, communication devices, home appliance assemblies etc. Also for use as an adhesive for heat cured silicone rubber or as a base for silicone printing inks.

Product Benefits

  • Easy to use, one-component material
  • Heat accelerated cure
  • Non-corrosive to metals
  • High elongation
  • Good dielectric properties
  • Excellent adhesion properties

Technical Properties

  • Uncured Consistency:Flowable
  • Colour: Translucent
  • Cured Shore Hardness: 28 Shore A
  • Elongation: 370%
  • Dielectric Strength: 23kv/ mm
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01316
Product Name Momentive TSE3221S Dielectric Silicone Adh. 1kg
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Features Thermally Conductive
Use Temperature 32 to 450 F (0 to 232 C)
View Details