Techsil Limited Datasheets for Hot Melt Adhesives
Hot melt adhesives are solvent-free chemical compounds that are used to join materials. They can be repeatedly softened by heat and hardened or set by cooling, allowing parts to be removed or repositioned during assembly.
Hot Melt Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Flora-Tec 1 hotmelt glue sticks are high quality, black, medium setting, general purpose adhesive specially formulated for the florist and craft trades. These 12mm sticks have an excellent bonding strength... | |
| Flora-Tec 1 hotmelt glue sticks are high quality, clear, medium setting, general purpose adhesive specially formulated for the florist and craft trades. These 12mm sticks have an excellent bonding strength... | |
| Flora-Tec 2 is a clear/transparent glue formulated to be used in low temperature glue guns. Flora-Tec 2 is a low melt, medium setting general purpose grade ideal for use in... | |
| Foundry-Tec 501 provides a close bond with a minimum gap between the sand cores. The low viscosity of the product helps prevent stringing and improves glue gun output. The low... | |
| Foundry-Tec 601 provides a fast setting, strong bond for sand core assemblies. It is a synthetic polymer based hotmelt, light brown in color with a high molten tack. | |
| Foundry-Tec 701 should be used when a higher heat resistant sand core bond is required. It is slow setting, and takes up to 24 hours to develop its full heat... | |
| PeelTec 210 is an innovative peelable hotmelt from Power Adhesives used for creating temporary bonds that can easily be peeled apart. The adhesive is white in color, very fast setting... | |
| tecbond® 14 43 is a high delivery, very fast setting packaging adhesive. It is suitable for use on most paper and board substrates. The low viscosity of the tecbond® 14... | |
| tecbond® 261 is a high performance, long open time hot melt adhesive suitable for use with ceramics, plastics (including polypropylene and polyethylene), wood, metal and glass. tecbond® 261 is a... | |
| tecbond® 7784 is a multipurpose hotmelt adhesive which offers both high and low temperature resistance. 7784 is a tough flexible polyamide based hot melt which exhibits excellent adhesion to many... | |
| tecbond® LM46 is a low melt general purpose adhesive formulated for use in low temperature glue guns. 15mm glue sticks. FDA approved for in-direct food contact. | |
| Techsil HM 2277 is a amber colored potting & encapsulating polyamide adhesive. HM 2277 has a very low viscosity that sets very hard. It is used for two main applications; | |
| Techsil® 220 43 is a general purpose sprayable hotmelt adhesive, off white in color with a medium viscosity. The slugs are 43mm wide and designed for use with the tec™ | |
| Techsil® PS-6675 is a pressure sensitive adhesive which has excellent adhesion to a wide range of substrates and excellent tack over a wide range of temperatures. Its medium viscosity allows... | |
| Color:Amber Open Time: Up to 6 minutes Viscosity:Medium Application Temperature: 180°C Service Temperature Range: -14°C TO 90°C Quantity per box: 170 Slugs Spraytec™ 430 is an amber/light brown... | |
| Colour: Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -40°C to 117°C Quantity per box: 170 Slugs tecbond® 265 is a product assembly hot melt adhesive... | |
| Colour: Black Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 246 12 is a very high performance adhesive... | |
| Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 240 is a high delivery, multi-purpose, clear adhesive... | |
| Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 12 is a high performance, clear, acrylic... | |
| Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 15 is a high performance acrylic based... | |
| Colour: Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 232 is an economical, general purpose adhesive with... | |
| Colour: Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 246 12 is a very high performance adhesive... | |
| Colour: Crystal Clear Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 239 is an exceptionally clear economic general... | |
| Colour: Dark Amber Open Time: Up to 3 mins Viscosity: Low Application Temperature: 180°C Service Temperature Range: -15°C to 80°C Quantity per box: 170 Slugs Spraytec™ 425 has been formulated... | |
| Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Slugs tecbond® 5 43 is a really high performance,... | |
| Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Sticks tecbond® 5 12 is a really high performance,... | |
| Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Sticks tecbond® 5 15 is a really high performance,... | |
| Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Slugs tecbond® 260 43 is a very high performance... | |
| Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Sticks tecbond® 260 12 is a very high performance... | |
| Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Sticks tecbond® 260 15 is a very high performance... | |
| Colour: Light Brown Open Time: Medium Viscosity: Medium Application Temperature: 180°C to 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 1X 12 is a wood... | |
| Colour: Off White Open Time: Up to 1 minute Viscosity: Medium Application Temperature: 180°C Service Temperature Range: -13°C to 90°C Quantity per box: 170 Slugs Spraytec™ 410 is an economical,... | |
| Colour: Off White Open Time: Up to 3 minutes Viscosity: Medium Application Temperature: 180°C Service Temperature Range: -13°C to 90°C Quantity per box: 170 Slugs Spraytec™ 420 is an off... | |
| Colour: Pale Amber Open Time: Long Viscosity: High Application Temperature: 195°C Service Temperature Range: -15°C to 75°C Quantity per box: 170 Slugs tecbond® 213 is an economical, general purpose hotmelt... | |
| Colour: Pale Amber Open Time: Long Viscosity: High Application Temperature: 195°C Service Temperature Range: -15°C to 75°C Quantity per box: 170 Sticks tecbond® 213 is an economical, general purpose hotmelt... | |
| Colour: Pale Amber Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -30°C to 110°C Quantity per box: 170 Slugs tecbond® 267 is a high performance, product assembly... | |
| Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Slugs tecbond® 23 43 is a product assembly grade... | |
| Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks Foundry-Tec 301 provides a slower setting, strong bond... | |
| Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 23 12 is a product assembly grade... | |
| Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks tecbond® 23 15 is a product assembly grade... | |
| Colour: Pale Amber Open Time: Short Viscosity: Low Application Temperature: 160°C to 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 14 12 is a high... | |
| Colour: Pale Amber Open Time: Short Viscosity: Low Application Temperature: 160°C to 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 14 15 is a high... | |
| Colour: Pale Amber Open Time: Short Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 214 is an economical, fast setting, packaging... | |
| Colour: White Open Time: Short Viscosity: Low Application Temperature: 130°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Slugs tecbond® LM44-43 is fast setting, high performance low melt... | |
| Colour: White Open Time: Short Viscosity: Low Application Temperature: 130°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® LM44-12 is fast setting, high performance low melt... | |
| Colour: White Open Time: Very Short Viscosity: High Application Temperature: 195°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® 342-12 is a white hot melt adhesive... | |
| Colour: White Open Time: Very Short Viscosity: High Application Temperature: 195°C Service Temperature Range: -10°C to 75°C Quantity per box: 170 Sticks tecbond® 342-43 is a white hot melt adhesive... |