Techsil Limited Techsil® Cyanoacrylate Gel Clear Adhesive 20gm TECY15096

Description
Techsil® Cyanoacrylate Gel is a fast curing, very high viscosity Ethyl Cyanoacrylate based adhesive. The new formulation shows greater surface insensitivity thus allowing faster bonding of all substrates and improved performance on wood, card and metals. The new gel formulation exhibits improved thixotropic behavior and uniform appearance. Techsil® CA Gel is specially formulated for high strength, general purpose bonding of most metals, wood, card, plastics, rubbers, leather, fabrics and other common substrates. The gel formulation is suitable for bonding poorly mating components and for porous substrates such as china and other ceramics. It is also suitable for use on vertical and over-head surfaces as it will not drip or slump.
Description
Techsil® Cyanoacrylate Gel is a fast curing, very high viscosity Ethyl Cyanoacrylate based adhesive. The new formulation shows greater surface insensitivity thus allowing faster bonding of all substrates and improved performance on wood, card and metals. The new gel formulation exhibits improved thixotropic behavior and uniform appearance. Techsil® CA Gel is specially formulated for high strength, general purpose bonding of most metals, wood, card, plastics, rubbers, leather, fabrics and other common substrates. The gel formulation is suitable for bonding poorly mating components and for porous substrates such as china and other ceramics. It is also suitable for use on vertical and over-head surfaces as it will not drip or slump.
Datasheet
Datasheet Summary
Powered by GS/AI

Techsil® Cyanoacrylate Gel Clear Adhesive (20gm) is a high viscosity, fast-curing adhesive formulated for general-purpose bonding of various substrates including metals, wood, plastics, rubbers, and fabrics. The gel consistency allows for effective bonding on vertical and overhead surfaces without dripping. It is particularly suitable for porous materials like ceramics and can bond poorly fitting components. The adhesive exhibits a typical tensile strength of 21 N/mm² and has a fixture time ranging from 3 to 60 seconds, depending on the substrate. Full cure is achieved within 24 hours. The product operates effectively within a temperature range of -50°C to +80°C, maintaining approximately 70% of its bond strength at 80°C. It demonstrates excellent chemical resistance to oils and solvents but is not resistant to high moisture levels over time. For optimal performance, it is recommended to apply the adhesive sparingly and ensure surfaces are clean and dry. Activators may be used to accelerate cure times, particularly on porous surfaces. The adhesive has a shelf life of 12 months when stored properly.

Datasheet Summary
Powered by GS/AI

Techsil® Cyanoacrylate Gel Clear Adhesive (20gm) is a high viscosity, fast-curing adhesive formulated for general-purpose bonding of various substrates including metals, wood, plastics, rubbers, and fabrics. The gel consistency allows for effective bonding on vertical and overhead surfaces without dripping. It is particularly suitable for porous materials like ceramics and can bond poorly fitting components. The adhesive exhibits a typical tensile strength of 21 N/mm² and has a fixture time ranging from 3 to 60 seconds, depending on the substrate. Full cure is achieved within 24 hours. The product operates effectively within a temperature range of -50°C to +80°C, maintaining approximately 70% of its bond strength at 80°C. It demonstrates excellent chemical resistance to oils and solvents but is not resistant to high moisture levels over time. For optimal performance, it is recommended to apply the adhesive sparingly and ensure surfaces are clean and dry. Activators may be used to accelerate cure times, particularly on porous surfaces. The adhesive has a shelf life of 12 months when stored properly.

Suppliers

Company
Product
Description
Supplier Links
Techsil® Cyanoacrylate Gel Clear Adhesive 20gm - TECY15096 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® Cyanoacrylate Gel Clear Adhesive 20gm
TECY15096
Techsil® Cyanoacrylate Gel Clear Adhesive 20gm TECY15096
Techsil® Cyanoacrylate Gel is a fast curing, very high viscosity Ethyl Cyanoacrylate based adhesive. The new formulation shows greater surface insensitivity thus allowing faster bonding of all substrates and improved performance on wood, card and metals. The new gel formulation exhibits improved thixotropic behavior and uniform appearance. Techsil® CA Gel is specially formulated for high strength, general purpose bonding of most metals, wood, card, plastics, rubbers, leather, fabrics and other common substrates. The gel formulation is suitable for bonding poorly mating components and for porous substrates such as china and other ceramics. It is also suitable for use on vertical and over-head surfaces as it will not drip or slump.

Techsil® Cyanoacrylate Gel is a fast curing, very high viscosity Ethyl Cyanoacrylate based adhesive. The new formulation shows greater surface insensitivity thus allowing faster bonding of all substrates and improved performance on wood, card and metals. The new gel formulation exhibits improved thixotropic behavior and uniform appearance. Techsil® CA Gel is specially formulated for high strength, general purpose bonding of most metals, wood, card, plastics, rubbers, leather, fabrics and other common substrates. The gel formulation is suitable for bonding poorly mating components and for porous substrates such as china and other ceramics. It is also suitable for use on vertical and over-head surfaces as it will not drip or slump.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number TECY15096
Product Name Techsil® Cyanoacrylate Gel Clear Adhesive 20gm
Chemical System Cyanoacrylate
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 602-GEL-REV-A UV Curing Adhesive Clear 170 mL Cartridge - 602-GEL-REV. A 170ML CART - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 30000 cP
Tensile (Break) 3325 psi (22925 KPa)
View Details
Low Thermal Resistance Carbon Fiber Thermal Gap Pad for Semiconductor Heat Sinks - CSF45 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Glue, Adhesives, Applicators - S1264-KIT-1-ND - DigiKey
Specs
Chemical System Epoxy
View Details
Formulations - Applications - Bonding - Tuffbond 305 - 3305AB22 - Hernon Manufacturing, Inc.
Specs
Chemical System Ceramic; Epoxy
Features Encapsulant, Potting Compound
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details