Techsil Limited MG Chemicals Chemical Resistant High Temp Epoxy MGEP00011

Description
MG Chemicals 832HT is a high temperature epoxy designed for encapsulating and potting electronics in high temperature environments. It is also an ideal encapsulant for very chemically aggressive environments and applications where extreme physical strength is required. It protects against static charges, shocks, vibrations and mechanical impacts. Extremely resistant to environmental humidity, salt water and harsh chemicals. It also helps to hide and restrict access to intellectual property and is much harder to remove than standard epoxy encapsulating compounds. It offers a high Product Benefits Suitable for very high temperature applications Convenient 2A:1B volume mix ratio Extremely high compressive and tensile strength Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics Excellent electrical insulating characteristics Very broad service temperature range -40 to 225 °C (-40 to 437 °F) Extreme resistance to water and humidity (allows for submersion where needed) Solvent-free
Datasheet
Description
MG Chemicals 832HT is a high temperature epoxy designed for encapsulating and potting electronics in high temperature environments. It is also an ideal encapsulant for very chemically aggressive environments and applications where extreme physical strength is required. It protects against static charges, shocks, vibrations and mechanical impacts. Extremely resistant to environmental humidity, salt water and harsh chemicals. It also helps to hide and restrict access to intellectual property and is much harder to remove than standard epoxy encapsulating compounds. It offers a high Product Benefits Suitable for very high temperature applications Convenient 2A:1B volume mix ratio Extremely high compressive and tensile strength Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics Excellent electrical insulating characteristics Very broad service temperature range -40 to 225 °C (-40 to 437 °F) Extreme resistance to water and humidity (allows for submersion where needed) Solvent-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MG Chemicals Chemical Resistant High Temp Epoxy - MGEP00011 - Techsil Limited
Bidford on Avon, United Kingdom
MG Chemicals Chemical Resistant High Temp Epoxy
MGEP00011
MG Chemicals Chemical Resistant High Temp Epoxy MGEP00011
MG Chemicals 832HT is a high temperature epoxy designed for encapsulating and potting electronics in high temperature environments. It is also an ideal encapsulant for very chemically aggressive environments and applications where extreme physical strength is required. It protects against static charges, shocks, vibrations and mechanical impacts. Extremely resistant to environmental humidity, salt water and harsh chemicals. It also helps to hide and restrict access to intellectual property and is much harder to remove than standard epoxy encapsulating compounds. It offers a high Product Benefits Suitable for very high temperature applications Convenient 2A:1B volume mix ratio Extremely high compressive and tensile strength Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics Excellent electrical insulating characteristics Very broad service temperature range -40 to 225 °C (-40 to 437 °F) Extreme resistance to water and humidity (allows for submersion where needed) Solvent-free

MG Chemicals 832HT is a high temperature epoxy designed for encapsulating and potting electronics in high temperature environments. It is also an ideal encapsulant for very chemically aggressive environments and applications where extreme physical strength is required. It protects against static charges, shocks, vibrations and mechanical impacts. Extremely resistant to environmental humidity, salt water and harsh chemicals.

It also helps to hide and restrict access to intellectual property and is much harder to remove than standard epoxy encapsulating compounds. It offers a high

Product Benefits

  • Suitable for very high temperature applications
  • Convenient 2A:1B volume mix ratio
  • Extremely high compressive and tensile strength
  • Excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, and many plastics
  • Excellent electrical insulating characteristics
  • Very broad service temperature range -40 to 225 °C (-40 to 437 °F)
  • Extreme resistance to water and humidity (allows for submersion where needed)
  • Solvent-free
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MGEP00011
Product Name MG Chemicals Chemical Resistant High Temp Epoxy
Chemical System Epoxy
Unlock Full Specs
to access all available technical data