Techsil Limited Datasheets for Cyanoacrylate Adhesives
Cyanoacrylate adhesives are one-part acrylate adhesives that cure instantly on contact with mated surfaces through a reaction with surface moisture. Cyanoacrylates are often called super glues.
Cyanoacrylate Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Cyanolit® 202 is a low viscosity cyanoacrylate with good wetting properties. The delayed curing allows for subsequent positioning of the joined parts and low-stress bonding. This is a classic one-component... | |
| Cyanolit® 203 TX is a transparent cyanoacrylate with a high viscosity, good gap filling ability and meets USP Class VI specifications. This grade is designed for clean, fast, and automated... | |
| Cyanolit® 241 F is a low viscosity, one part instant adhesive with good bonding on a range of materials including plastics, metals and elastomers. This grade offers rapid curing when... | |
| Cyanolit® 732 F is a medium viscosity, one part fast curing adhesive with good bonding to plastics and metals; the viscosity element of this grade makes it especially suited for... | |
| Cyanolit® Gel 10 is a transparent, thixotropic ethyl-cyanoacrylate adhesive with a high viscosity. This grade is designed for bonding polymers, rubbers and porous materials. In addition to the relatively fast... | |
| LOCTITE 416 is a transparent, colorless high viscosity, general purpose ethyl-based instant adhesive. Suitable for metals, rubbers and plastic, it is also suitable for polyolefins in combination with primer. It... | |
| LOCTITE SF 7455 is a colorless, amine-based accelerator. It is used where increased cure of speed cyanoacrylate adhesives is required. It is used for securing wires or coils to PCB's,... | |
| LOCTITE® 401 is an instant adhesive for general purpose. Its low viscosity which is ideal for use on porous substrates. It is designed for the assembly of difficult to bond... | |
| LOCTITE® 406™ has been designed for bonding of plastics and elastomeric materials where very fast fixturing is required. This product is a clear, one part, cyanoacrylate with a low viscosity... | |
| LOCTITE® 460™ has low odor and low blooming properties and is suitable for use in applications where vapor control is difficult. This product provides rapid bonding of a wide range... | |
| LOCTITE® 495 is a general purpose cyanoacrylate instant adhesive. This product is a one part, low viscosity adhesive that is transparent when uncured and used for bonding substrates such as... | |
| Techsil® CA03 is an impressive low-odor/low-bloom instant adhesive that has been specially formulated for use in areas with poor or limited ventilation and on cosmetically critical applications to eliminate whitening... | |
| Techsil® Cyanoacrylate 80 is a black toughened rubber ethyl cyanoacrylate with an exceptional peel strength and shock resistance. Techsil® 80 has a longer setting time than regular cyanoacrylates allowing the... | |
| Techsil® Cyanoacrylate Gel is a fast curing, very high viscosity Ethyl Cyanoacrylate based adhesive. The new formulation shows greater surface insensitivity thus allowing faster bonding of all substrates and improved... | |
| Techsil® Cyanoacrylate Plastic & Rubber is a low-medium viscosity (20cPs) modified Ethyl Cyanoacrylate adhesive. Techsil® Cyanoacrylate Plastic & Rubber is suitable for bonding a very wide range of materials, including... | |
| Techsil® Cyanoacrylate Primer 77 is a single component primer for use in conjunction with Techsil® Cyanoacrylates. Techsil® 77 enables the adhesion of difficult to bond plastics such as polypropylene, polyethylene... | |
| Techsil® Cyanoacrylate Universal is a medium viscosity modified Ethyl Cyanoacrylate adhesive. Techsil® Cyanoacrylate Universal is suitable for bonding a very wide range of materials, including some porous ones, where a... | |
| Techsil® E100 is a medium viscosity general purpose grade cyanoacrylate designed for the bonding of plastics, rubbers, wood, paper, leather, metals and other common substrates. E100 relies less on surface... | |
| Techsil® Fast Cyanoacrylate 95 is specially formulated for the bonding of plastics, rubbers, woods, metals and other common substrates. It is recommended for use on close-fitting parts and smooth, even... | |
| Techsil® PC06 is a modified Ethyl Cyanoacrylate adhesive with a low/medium viscosity (40cPs). It is suitable for bonding a very wide range of materials, including some porous ones, where fast... | |
| Techsil® SI1500 is a surface insensitive cyanoacrylate specially formulated for the bonding of plastics, rubbers, wood, paper, cardboard, leather, metals and other common substrates. SI1500 relies less on surface moisture... | |
| This LOCTITE® kit contains a 20gm 382 cyanoacrylate and a 25ml bottle of 7455 accelerator. LOCTITE SF 7455 is a colorless, amine-based accelerator. It is used where increased cure of... | |
| ThreeBond 1796B is an accelerator specially developed for cyanoacrylate adhesives. It is is a amine-based compound, light yellow/ transparent in appearance. Product Benefits Reduces the setting time Enables porous surfaces... | |
| ThreeBond TB7797 is an instantaneous adhesive primer for facilitating bonding of hard-to-bond materials such as polypropylene, polyethylene, polyacetal, polytetrafluorethyle ne and silicone rubber. TB7797 dries quickly and has a high... | |
| Cyanolit® 200 is a very low viscosity, fast curing cyanoacrylate adhesive specifically designed for bonding plastics and rubbers such as APTK, EPDM and Vitron. This grade is transparent in color... |