Techsil Limited Momentive SnapSIL TN3005 White Silicone 310ml MOSI01371

Description
Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: White Colour: Clear Tack-Free Time: 7 Mins Cured Shore Hardness: 22 Shore A Elongation: 330% Dielectric Strength: 26kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in Clear
Datasheet
Description
Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: White Colour: Clear Tack-Free Time: 7 Mins Cured Shore Hardness: 22 Shore A Elongation: 330% Dielectric Strength: 26kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in Clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SnapSIL TN3005 White Silicone 310ml - MOSI01371 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SnapSIL TN3005 White Silicone 310ml
MOSI01371
Momentive SnapSIL TN3005 White Silicone 310ml MOSI01371
Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: White Colour: Clear Tack-Free Time: 7 Mins Cured Shore Hardness: 22 Shore A Elongation: 330% Dielectric Strength: 26kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in Clear

Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured.

Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment.

Product Benefits

  • Easy to use, one-component material
  • Flame retardant
  • Non-corrosive to most metals
  • Low volatility
  • Low odour
  • Fast cure at room temperature

Technical Properties

  • Uncured Consistency: White
  • Colour: Clear
  • Tack-Free Time: 7 Mins
  • Cured Shore Hardness: 22 Shore A
  • Elongation: 330%
  • Dielectric Strength: 26kv/ mm

Product Specifications

  • UL94 HB, File no. E56745

Also available in Clear

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01371
Product Name Momentive SnapSIL TN3005 White Silicone 310ml
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data