Techsil Limited tecbond® 263 12 Hot Melt for Polypropylene PAHM20001

Description
Colour: Light Brown Open Time: Long Viscosity: High Application Temperature: 190°C- 200°C Service Temperature Range: -20°C to 105°C Quantity per box: 170 Sticks tecbond® 263 is a very high performance hotmelt specifically designed to bond polypropylene. When applied at 200°C, tecbond will bond PP to PP however is not suitable for bonding PP to other plastics. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun suitable for reaching temperatures of 200°C. Suitable for use on polypropylene and correx. Care must still be taken when bonding polypropylene as the adhesive needs to be applied at the highest temperature possible, and the bond made before the heat is lost.
Description
Colour: Light Brown Open Time: Long Viscosity: High Application Temperature: 190°C- 200°C Service Temperature Range: -20°C to 105°C Quantity per box: 170 Sticks tecbond® 263 is a very high performance hotmelt specifically designed to bond polypropylene. When applied at 200°C, tecbond will bond PP to PP however is not suitable for bonding PP to other plastics. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun suitable for reaching temperatures of 200°C. Suitable for use on polypropylene and correx. Care must still be taken when bonding polypropylene as the adhesive needs to be applied at the highest temperature possible, and the bond made before the heat is lost.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 263 12 Hot Melt for Polypropylene - PAHM20001 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 263 12 Hot Melt for Polypropylene
PAHM20001
tecbond® 263 12 Hot Melt for Polypropylene PAHM20001
Colour: Light Brown Open Time: Long Viscosity: High Application Temperature: 190°C- 200°C Service Temperature Range: -20°C to 105°C Quantity per box: 170 Sticks tecbond® 263 is a very high performance hotmelt specifically designed to bond polypropylene. When applied at 200°C, tecbond will bond PP to PP however is not suitable for bonding PP to other plastics. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun suitable for reaching temperatures of 200°C. Suitable for use on polypropylene and correx. Care must still be taken when bonding polypropylene as the adhesive needs to be applied at the highest temperature possible, and the bond made before the heat is lost.
  • Colour: Light Brown
  • Open Time: Long
  • Viscosity: High
  • Application Temperature: 190°C- 200°C
  • Service Temperature Range: -20°C to 105°C
  • Quantity per box: 170 Sticks

tecbond® 263 is a very high performance hotmelt specifically designed to bond polypropylene. When applied at 200°C, tecbond will bond PP to PP however is not suitable for bonding PP to other plastics. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun suitable for reaching temperatures of 200°C. Suitable for use on polypropylene and correx.

Care must still be taken when bonding polypropylene as the adhesive needs to be applied at the highest temperature possible, and the bond made before the heat is lost.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20001
Product Name tecbond® 263 12 Hot Melt for Polypropylene
Use Temperature ? to 200 F (? to 93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal pad for chipset - SF800 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
View Details
Magna-Cryl® 2807 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Substrate Compatibility Plastic
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details