Techsil Limited tecbond® 301 43 Foundry Tec Hot Melt Slugs 10kg PAHM20281

Description
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks Foundry-Tec 301 provides a slower setting, strong bond for sand core assemblies. This grade is ideal for use in steel foundries, where ceramic 'runner systems' are produced. Suitable for use on: Paper Board Hard and soft wood Plastics Light metals Also available in 12mm.
Description
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks Foundry-Tec 301 provides a slower setting, strong bond for sand core assemblies. This grade is ideal for use in steel foundries, where ceramic 'runner systems' are produced. Suitable for use on: Paper Board Hard and soft wood Plastics Light metals Also available in 12mm.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 301 43 Foundry Tec Hot Melt Slugs 10kg - PAHM20281 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 301 43 Foundry Tec Hot Melt Slugs 10kg
PAHM20281
tecbond® 301 43 Foundry Tec Hot Melt Slugs 10kg PAHM20281
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Sticks Foundry-Tec 301 provides a slower setting, strong bond for sand core assemblies. This grade is ideal for use in steel foundries, where ceramic 'runner systems' are produced. Suitable for use on: Paper Board Hard and soft wood Plastics Light metals Also available in 12mm.
  • Colour: Pale Amber
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -20°C to 75°C
  • Quantity per box: 170 Sticks

Foundry-Tec 301 provides a slower setting, strong bond for sand core assemblies. This grade is ideal for use in steel foundries, where ceramic 'runner systems' are produced. Suitable for use on:

  • Paper
  • Board
  • Hard and soft wood
  • Plastics
  • Light metals

Also available in 12mm.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20281
Product Name tecbond® 301 43 Foundry Tec Hot Melt Slugs 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Sealant
View Details