Techsil Limited tecbond® 265 43 High Performance Hot Melt 5kg PAHM20233

Description
Colour: Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -40°C to 117°C Quantity per box: 170 Slugs tecbond® 265 is a product assembly hot melt adhesive for smooth and shiny surfaces. It is a very high performance product which has been specially formulated for use on a variety of plastics, laminates and many UV cured varnishes. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Nylon Rigid PVC Light metals Polyethylene Polypropylene Polycarbonate Polystyrene FDA approved for in-direct food contact.
Description
Colour: Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -40°C to 117°C Quantity per box: 170 Slugs tecbond® 265 is a product assembly hot melt adhesive for smooth and shiny surfaces. It is a very high performance product which has been specially formulated for use on a variety of plastics, laminates and many UV cured varnishes. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Nylon Rigid PVC Light metals Polyethylene Polypropylene Polycarbonate Polystyrene FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 265 43 High Performance Hot Melt 5kg - PAHM20233 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 265 43 High Performance Hot Melt 5kg
PAHM20233
tecbond® 265 43 High Performance Hot Melt 5kg PAHM20233
Colour: Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -40°C to 117°C Quantity per box: 170 Slugs tecbond® 265 is a product assembly hot melt adhesive for smooth and shiny surfaces. It is a very high performance product which has been specially formulated for use on a variety of plastics, laminates and many UV cured varnishes. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Nylon Rigid PVC Light metals Polyethylene Polypropylene Polycarbonate Polystyrene FDA approved for in-direct food contact.
  • Colour: Amber
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -40°C to 117°C
  • Quantity per box: 170 Slugs

tecbond® 265 is a product assembly hot melt adhesive for smooth and shiny surfaces. It is a very high performance product which has been specially formulated for use on a variety of plastics, laminates and many UV cured varnishes. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Nylon
  • Rigid PVC
  • Light metals
  • Polyethylene
  • Polypropylene
  • Polycarbonate
  • Polystyrene

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20233
Product Name tecbond® 265 43 High Performance Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - Self Locker 523 - 523PT - Hernon Manufacturing, Inc.
Specs
Features Threadlocker or Retainer
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Adhesives - 3888948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
View Details
Customized Insulation System -  - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type / Form Sheet or Film (optional feature); Liquid (optional feature)
Features Encapsulant, Potting Compound (optional feature); Sealant
View Details
Ultra-high thermal conductivity thermal gel - SE50 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details