Techsil Limited Momentive RTV112 White FDA Silicone Adhesive 310ml MOSI01336

Description
Momentive RTV112 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency when using it to flow in to small crevices and hard to reach places. RTV112 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Self-levelling Colour: White Tack-Free Time: 20 Mins Cured Shore Hardness: 25 Shore A Elongation: 325% Dielectric Strength: 16kv/ mm (400 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet
Description
Momentive RTV112 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency when using it to flow in to small crevices and hard to reach places. RTV112 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Self-levelling Colour: White Tack-Free Time: 20 Mins Cured Shore Hardness: 25 Shore A Elongation: 325% Dielectric Strength: 16kv/ mm (400 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV112 White FDA Silicone Adhesive 310ml - MOSI01336 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV112 White FDA Silicone Adhesive 310ml
MOSI01336
Momentive RTV112 White FDA Silicone Adhesive 310ml MOSI01336
Momentive RTV112 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency when using it to flow in to small crevices and hard to reach places. RTV112 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Self-levelling Colour: White Tack-Free Time: 20 Mins Cured Shore Hardness: 25 Shore A Elongation: 325% Dielectric Strength: 16kv/ mm (400 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3

Momentive RTV112 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency when using it to flow in to small crevices and hard to reach places.

RTV112 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179.

This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets.

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Low temperature flexibility
  • High temperature performance
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Self-levelling
  • Colour: White
  • Tack-Free Time: 20 Mins
  • Cured Shore Hardness: 25 Shore A
  • Elongation: 325%
  • Dielectric Strength: 16kv/ mm (400 v/mil)
  • Operating Temperature: -60°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • FDA Approved
  • Military Specification: MIL-A-46106
  • Boeing Specification: BAC5010
  • Airbus Qualification: Level P3
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01336
Product Name Momentive RTV112 White FDA Silicone Adhesive 310ml
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data