Techsil Limited Datasheets for Anti-seize Compounds
Anti-seize compounds, anti-stick compounds, and thread lubricants are applied to threads to prevent binding or sticking bolts or fasteners.
Anti-seize Compounds: Learn more
| Product Name | Notes |
|---|---|
| LOCTITE® 8150 is a grey, anti-seize, non-curing lubricant which protects threaded connections exposed to high temperatures up to 900°C by preventing seizing and corrosion. | |
| LOCTITE® LB 8009 is a grey, anti-seize, non-curing lubrication paste which is free from lead, copper, sulphur and their compounds. Typical applications include bolts, screws, studs, pipe joints, nuts, plugs,... | |
| LOCTITE® LB 8023 is a smooth dark grey/black, anti-seize, non-curing, lubrication paste which prevents galvanic corrosion, offers superior water spray and water wash-out resistance. It features a formulation that protects... |